Small PC Computers 19" Open Frame Touch Screen LCD Model SD190F

Description
The SD190F is an open frame 19" LCD with an integrated SAW touch screen. The SD190F has a slim rugged construction that is designed for reliable 24/7 operation. The front bezel is sealed to dirt and dust with options for IP65 waterproof sealing. Small PC's LCD touch screens are ideal for kiosks, gaming, transportation and industrial display applications. Standard Features 19" TFT LCD (4:3 Ratio) Front bezel sealed to dirt and dust integrated SAW Touch Screen Rugged open frame chassis Universal AC Adapter (12V DC, 50W) Detachable OSD Control Vesa Mounting Support
Description
The SD190F is an open frame 19" LCD with an integrated SAW touch screen. The SD190F has a slim rugged construction that is designed for reliable 24/7 operation. The front bezel is sealed to dirt and dust with options for IP65 waterproof sealing. Small PC's LCD touch screens are ideal for kiosks, gaming, transportation and industrial display applications. Standard Features 19" TFT LCD (4:3 Ratio) Front bezel sealed to dirt and dust integrated SAW Touch Screen Rugged open frame chassis Universal AC Adapter (12V DC, 50W) Detachable OSD Control Vesa Mounting Support

Suppliers

Company
Product
Description
Supplier Links
19
Clearwater, FL, USA
19" Open Frame Touch Screen LCD
Model SD190F
19" Open Frame Touch Screen LCD Model SD190F
The SD190F is an open frame 19" LCD with an integrated SAW touch screen. The SD190F has a slim rugged construction that is designed for reliable 24/7 operation. The front bezel is sealed to dirt and dust with options for IP65 waterproof sealing. Small PC's LCD touch screens are ideal for kiosks, gaming, transportation and industrial display applications. Standard Features 19" TFT LCD (4:3 Ratio) Front bezel sealed to dirt and dust integrated SAW Touch Screen Rugged open frame chassis Universal AC Adapter (12V DC, 50W) Detachable OSD Control Vesa Mounting Support

The SD190F is an open frame 19" LCD with an integrated SAW touch screen. The SD190F has a slim rugged construction that is designed for reliable 24/7 operation. The front bezel is sealed to dirt and dust with options for IP65 waterproof sealing. Small PC's LCD touch screens are ideal for kiosks, gaming, transportation and industrial display applications.

Standard Features

  • 19" TFT LCD (4:3 Ratio)
  • Front bezel sealed to dirt and dust
  • integrated SAW Touch Screen
  • Rugged open frame chassis
  • Universal AC Adapter (12V DC, 50W)
  • Detachable OSD Control
  • Vesa Mounting Support
Supplier's Site

Technical Specifications

  Small PC Computers
Product Category Touch Screen Displays
Product Number Model SD190F
Product Name 19" Open Frame Touch Screen LCD
Style Internal
Mounting Options VESA Mount
External Connections USB
Sensor Type Surface Acoustic Wave
Features Backlit
Unlock Full Specs
to access all available technical data

Similar Products

17
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details
Web Panel - 762-4103 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Resistive
View Details
Four-Wire Analog Resistive Touch Screen - TP02190A-4K - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 12.64 inch (321 mm)
View Details
3 suppliers