Small PC Computers 22" Wide Screen Panel Mount LCD Model SD220PC

Description
The SD200PC is a NEMA-4 panel mount LCD display combined with the features of our SC240/SC241 computer. Options include fanless, Atom, Pentium M or Core 2 Duo CPU configurations and stainless steel NEMA-4X front bezel. All SD220PC systems come complete with Windows 7 Pro installed and a complete 60 point quality test and burn in procedure. (Optional - Win XP, Vista, XP-Embedded, Linux and other operating systems) Standard Features Removal Computer Module 22" TFT active matrix LCD Resistive Touch Screen Native resolution 1680 x 1050 (auto sync.) NEMA-4 panel mount bezel 80GB SATA hard drive Low Power Consumption Memory to 4GB 3 USB 2.0 ports, LAN port Windows 7 Pro installed and tested
Description
The SD200PC is a NEMA-4 panel mount LCD display combined with the features of our SC240/SC241 computer. Options include fanless, Atom, Pentium M or Core 2 Duo CPU configurations and stainless steel NEMA-4X front bezel. All SD220PC systems come complete with Windows 7 Pro installed and a complete 60 point quality test and burn in procedure. (Optional - Win XP, Vista, XP-Embedded, Linux and other operating systems) Standard Features Removal Computer Module 22" TFT active matrix LCD Resistive Touch Screen Native resolution 1680 x 1050 (auto sync.) NEMA-4 panel mount bezel 80GB SATA hard drive Low Power Consumption Memory to 4GB 3 USB 2.0 ports, LAN port Windows 7 Pro installed and tested

Suppliers

Company
Product
Description
Supplier Links
22
Clearwater, FL, USA
22" Wide Screen Panel Mount LCD
Model SD220PC
22" Wide Screen Panel Mount LCD Model SD220PC
The SD200PC is a NEMA-4 panel mount LCD display combined with the features of our SC240/SC241 computer. Options include fanless, Atom, Pentium M or Core 2 Duo CPU configurations and stainless steel NEMA-4X front bezel. All SD220PC systems come complete with Windows 7 Pro installed and a complete 60 point quality test and burn in procedure. (Optional - Win XP, Vista, XP-Embedded, Linux and other operating systems) Standard Features Removal Computer Module 22" TFT active matrix LCD Resistive Touch Screen Native resolution 1680 x 1050 (auto sync.) NEMA-4 panel mount bezel 80GB SATA hard drive Low Power Consumption Memory to 4GB 3 USB 2.0 ports, LAN port Windows 7 Pro installed and tested

The SD200PC is a NEMA-4 panel mount LCD display combined with the features of our SC240/SC241 computer. Options include fanless, Atom, Pentium M or Core 2 Duo CPU configurations and stainless steel NEMA-4X front bezel.

All SD220PC systems come complete with Windows 7 Pro installed and a complete 60 point quality test and burn in procedure. (Optional - Win XP, Vista, XP-Embedded, Linux and other operating systems)

Standard Features

  • Removal Computer Module
  • 22" TFT active matrix LCD
  • Resistive Touch Screen
  • Native resolution 1680 x 1050 (auto sync.)
  • NEMA-4 panel mount bezel
  • 80GB SATA hard drive
  • Low Power Consumption
  • Memory to 4GB
  • 3 USB 2.0 ports, LAN port
  • Windows 7 Pro installed and tested
Supplier's Site

Technical Specifications

  Small PC Computers
Product Category Touch Screen Displays
Product Number Model SD220PC
Product Name 22" Wide Screen Panel Mount LCD
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
External Connections Serial Interface; USB
Sensor Type Resistive
Unlock Full Specs
to access all available technical data

Similar Products

Mounting accessories - 758-879/000-303 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
View Details
Touch Screens - 2300-FTAS00-12.1A-4 - New Yorker Electronics Co., Inc.
Specs
Style External
Sensor Type Resistive
Screen Diagonal 12.1 inch (307 mm)
View Details