Small PC Computers 17" Waterproof LCD Model SD170E

Description
The SD170E is a sealed and waterproof 17 " touch screen lcd display. Versatile wall/arm mounts are supported using standard VESA mounting. Small PC's enclosed LCD displays are designed for relaiable operation in wet dirty environments. Standard Features 17" TFT LCD Display Sealed and Waterproof integrated Touch Screen Rugged Aluminum Chassis Wall / Desk / Arm mounting (VESA 75/100 mm) Option High Bright version - see SD170E-HB
Description
The SD170E is a sealed and waterproof 17 " touch screen lcd display. Versatile wall/arm mounts are supported using standard VESA mounting. Small PC's enclosed LCD displays are designed for relaiable operation in wet dirty environments. Standard Features 17" TFT LCD Display Sealed and Waterproof integrated Touch Screen Rugged Aluminum Chassis Wall / Desk / Arm mounting (VESA 75/100 mm) Option High Bright version - see SD170E-HB

Suppliers

Company
Product
Description
Supplier Links
17
Clearwater, FL, USA
17" Waterproof LCD
Model SD170E
17" Waterproof LCD Model SD170E
The SD170E is a sealed and waterproof 17 " touch screen lcd display. Versatile wall/arm mounts are supported using standard VESA mounting. Small PC's enclosed LCD displays are designed for relaiable operation in wet dirty environments. Standard Features 17" TFT LCD Display Sealed and Waterproof integrated Touch Screen Rugged Aluminum Chassis Wall / Desk / Arm mounting (VESA 75/100 mm) Option High Bright version - see SD170E-HB

The SD170E is a sealed and waterproof 17 " touch screen lcd display. Versatile wall/arm mounts are supported using standard VESA mounting. Small PC's enclosed LCD displays are designed for relaiable operation in wet dirty environments.

Standard Features

  • 17" TFT LCD Display
  • Sealed and Waterproof
  • integrated Touch Screen
  • Rugged Aluminum Chassis
  • Wall / Desk / Arm mounting (VESA 75/100 mm)
  • Option High Bright version - see SD170E-HB
Supplier's Site

Technical Specifications

  Small PC Computers
Product Category Touch Screen Displays
Product Number Model SD170E
Product Name 17" Waterproof LCD
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Wall; Desk / Arm Mount
External Connections Serial Interface; USB
Sensor Type Resistive
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Screen Type LCD or other Flat Panel Display
View Details
 - 1233870 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 800x600; 800 x 600pixels
Screen Diagonal 10.4 inch (264 mm)
View Details
Control Panel - 762-4304/8000-002 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Resistive
View Details