Small PC Computers Datasheets for Industrial Keyboards
Industrial keyboards are peripheral hardware devices that include alphanumeric keys, electromechanical buttons, or sensors that users press to interface with a computer.
Industrial Keyboards: Learn more
| Product Name | Notes |
|---|---|
| A washable rubber keyboard with a standard desktop keyboard feel. The SK112M is waterproof , rugged and ideally suited for medical/ hospital environments. | |
| Rugged design for industrial EIA 19" rack applications. Easy sliding pull out drawer with 2 button touch pad mouse. | |
| The SK135 is watertight, dustproof, and operates under extreme temperatures. The 88-key layout is equipped with uniform, adjustable backlighting and durable key legends. The SK135 includes an integrated pressure-sensitive pointer... | |
| The SK255 is fully illuminated, spill proof and operates under extreme temperatures. The 82-key layout is equipped with uniform, adjustable backlighting and durable key legends. Available with PS/2 or USB... |