Small PC Computers 17" Open Frame Touch Screen LCD Model SD170F

Description
The SD170F is an open frame 17" LCD with an integrated SAW touch screen. The SD170F has a slim rugged construction that is designed for reliable 24/7 operation. The front bezel is sealed to dirt and dust with options for IP65 waterproof sealing. Small PC's LCD touch screens are ideal for kiosks, gaming, transportation and industrial display applications. Standard Features 17" TFT LCD (4:3 Ratio) Front bezel sealed to dirt and dust integrated SAW Touch Screen Rugged open frame chassis Universal AC Adapter (12V DC, 50W) Detachable OSD Control Vesa Mounting Support
Description
The SD170F is an open frame 17" LCD with an integrated SAW touch screen. The SD170F has a slim rugged construction that is designed for reliable 24/7 operation. The front bezel is sealed to dirt and dust with options for IP65 waterproof sealing. Small PC's LCD touch screens are ideal for kiosks, gaming, transportation and industrial display applications. Standard Features 17" TFT LCD (4:3 Ratio) Front bezel sealed to dirt and dust integrated SAW Touch Screen Rugged open frame chassis Universal AC Adapter (12V DC, 50W) Detachable OSD Control Vesa Mounting Support

Suppliers

Company
Product
Description
Supplier Links
17
Clearwater, FL, USA
17" Open Frame Touch Screen LCD
Model SD170F
17" Open Frame Touch Screen LCD Model SD170F
The SD170F is an open frame 17" LCD with an integrated SAW touch screen. The SD170F has a slim rugged construction that is designed for reliable 24/7 operation. The front bezel is sealed to dirt and dust with options for IP65 waterproof sealing. Small PC's LCD touch screens are ideal for kiosks, gaming, transportation and industrial display applications. Standard Features 17" TFT LCD (4:3 Ratio) Front bezel sealed to dirt and dust integrated SAW Touch Screen Rugged open frame chassis Universal AC Adapter (12V DC, 50W) Detachable OSD Control Vesa Mounting Support

The SD170F is an open frame 17" LCD with an integrated SAW touch screen. The SD170F has a slim rugged construction that is designed for reliable 24/7 operation. The front bezel is sealed to dirt and dust with options for IP65 waterproof sealing. Small PC's LCD touch screens are ideal for kiosks, gaming, transportation and industrial display applications.

Standard Features

  • 17" TFT LCD (4:3 Ratio)
  • Front bezel sealed to dirt and dust
  • integrated SAW Touch Screen
  • Rugged open frame chassis
  • Universal AC Adapter (12V DC, 50W)
  • Detachable OSD Control
  • Vesa Mounting Support
Supplier's Site

Technical Specifications

  Small PC Computers
Product Category Touch Screen Displays
Product Number Model SD170F
Product Name 17" Open Frame Touch Screen LCD
Style Internal
Mounting Options VESA Mount
External Connections USB
Sensor Type Surface Acoustic Wave
Features Backlit
Unlock Full Specs
to access all available technical data

Similar Products

 - 1233870 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 800x600; 800 x 600pixels
Screen Diagonal 10.4 inch (264 mm)
View Details
Control Panel - 762-5305/8000-002 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
View Details