Small PC Computers NEMA-4/4X 17" LCD Model SD170

Description
The SD170 auto-syncs. to resolutions up to 1280 x 1024 with a fast response rate of 12ms. Options include resistive touch screen and stainless steel NEMA-4X bezel. Standard Features 17.0" TFT active matrix LCD Resistive Touch Screen Native resolution 1024x768 (auto sync.) NEMA-4 panel mount bezel Universal AC Power Supply Options USB or RS232 Resistive Touch Screen Stainless Front Steel Bezel Rack Mounting
Description
The SD170 auto-syncs. to resolutions up to 1280 x 1024 with a fast response rate of 12ms. Options include resistive touch screen and stainless steel NEMA-4X bezel. Standard Features 17.0" TFT active matrix LCD Resistive Touch Screen Native resolution 1024x768 (auto sync.) NEMA-4 panel mount bezel Universal AC Power Supply Options USB or RS232 Resistive Touch Screen Stainless Front Steel Bezel Rack Mounting

Suppliers

Company
Product
Description
Supplier Links
NEMA-4/4X 17
Clearwater, FL, USA
NEMA-4/4X 17" LCD
Model SD170
NEMA-4/4X 17" LCD Model SD170
The SD170 auto-syncs. to resolutions up to 1280 x 1024 with a fast response rate of 12ms. Options include resistive touch screen and stainless steel NEMA-4X bezel. Standard Features 17.0" TFT active matrix LCD Resistive Touch Screen Native resolution 1024x768 (auto sync.) NEMA-4 panel mount bezel Universal AC Power Supply Options USB or RS232 Resistive Touch Screen Stainless Front Steel Bezel Rack Mounting

The SD170 auto-syncs. to resolutions up to 1280 x 1024 with a fast response rate of 12ms. Options include resistive touch screen and stainless steel NEMA-4X bezel.

Standard Features

  • 17.0" TFT active matrix LCD
  • Resistive Touch Screen
  • Native resolution 1024x768 (auto sync.)
  • NEMA-4 panel mount bezel
  • Universal AC Power Supply

Options

  • USB or RS232 Resistive Touch Screen
  • Stainless Front Steel Bezel
  • Rack Mounting
Supplier's Site

Technical Specifications

  Small PC Computers
Product Category Touch Screen Displays
Product Number Model SD170
Product Name NEMA-4/4X 17" LCD
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Rack (optional feature); Panel; Wall (optional feature); Arm Mount
External Connections USB; HDMI, DVI, S-Video, Composite
Sensor Type Resistive
Unlock Full Specs
to access all available technical data

Similar Products

12
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details
Specs
Screen Type LCD or other Flat Panel Display
View Details
 - 8937783 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
External Connections Ethernet
Image Resolution 800x600; 800 x 600pixels
View Details
Control Panel - 762-5306/8000-002 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included)
Sensor Type Capacitive
View Details