Small PC Computers 22" Open Frame Touch Screen LCD Model SD220F

Description
The SD220F is an open frame 22" Wide Screen LCD with an integrated SAW touch screen. The SD2200F has a slim rugged construction that is designed for reliable 24/7 operation. The front bezel is sealed to dirt and dust with options for IP65 waterproof sealing. Small PC's LCD touch screens are ideal for kiosks, gaming, transportation and industrial display applications. Standard Features 22" Wide Screen TFT LCD (16:10 Ratio) Front bezel sealed to dirt and dust integrated SAW Touch Screen Rugged open frame chassis Universal AC Adapter (12V DC, 50W) Detachable OSD Control Vesa Mounting Support
Description
The SD220F is an open frame 22" Wide Screen LCD with an integrated SAW touch screen. The SD2200F has a slim rugged construction that is designed for reliable 24/7 operation. The front bezel is sealed to dirt and dust with options for IP65 waterproof sealing. Small PC's LCD touch screens are ideal for kiosks, gaming, transportation and industrial display applications. Standard Features 22" Wide Screen TFT LCD (16:10 Ratio) Front bezel sealed to dirt and dust integrated SAW Touch Screen Rugged open frame chassis Universal AC Adapter (12V DC, 50W) Detachable OSD Control Vesa Mounting Support

Suppliers

Company
Product
Description
Supplier Links
22
Clearwater, FL, USA
22" Open Frame Touch Screen LCD
Model SD220F
22" Open Frame Touch Screen LCD Model SD220F
The SD220F is an open frame 22" Wide Screen LCD with an integrated SAW touch screen. The SD2200F has a slim rugged construction that is designed for reliable 24/7 operation. The front bezel is sealed to dirt and dust with options for IP65 waterproof sealing. Small PC's LCD touch screens are ideal for kiosks, gaming, transportation and industrial display applications. Standard Features 22" Wide Screen TFT LCD (16:10 Ratio) Front bezel sealed to dirt and dust integrated SAW Touch Screen Rugged open frame chassis Universal AC Adapter (12V DC, 50W) Detachable OSD Control Vesa Mounting Support

The SD220F is an open frame 22" Wide Screen LCD with an integrated SAW touch screen. The SD2200F has a slim rugged construction that is designed for reliable 24/7 operation. The front bezel is sealed to dirt and dust with options for IP65 waterproof sealing. Small PC's LCD touch screens are ideal for kiosks, gaming, transportation and industrial display applications.

Standard Features

  • 22" Wide Screen TFT LCD (16:10 Ratio)
  • Front bezel sealed to dirt and dust
  • integrated SAW Touch Screen
  • Rugged open frame chassis
  • Universal AC Adapter (12V DC, 50W)
  • Detachable OSD Control
  • Vesa Mounting Support
Supplier's Site

Technical Specifications

  Small PC Computers
Product Category Touch Screen Displays
Product Number Model SD220F
Product Name 22" Open Frame Touch Screen LCD
Style Internal
Mounting Options VESA Mount
External Connections USB
Sensor Type Surface Acoustic Wave
Features Backlit
Unlock Full Specs
to access all available technical data

Similar Products

12
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details
Visu Panel - Control Panel - 762-6204/8000-001 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Resistive
View Details
Touch Screens - 2300-FTAS225-5.7AN - New Yorker Electronics Co., Inc.
Specs
Style External
Screen Diagonal 5.7 inch (145 mm)
View Details
2 suppliers