Small PC Computers Datasheets for Flat Panel Displays
Flat panel displays (FPDs) are thin, flat, electronic devices used to display data. They are commonly used in notebook computers. Most styles include the housing and ports necessary to connect them to a computer.
Flat Panel Displays: Learn more
| Product Name | Notes |
|---|---|
| The SD100E is a sealed and waterproof 10.4" touch screen lcd display. Versatile wall/arm mounts are supported using standard VESA mounting. Small PC's enclosed LCD displays are designed for relaiable... | |
| The SD120 industrial LCD is an ideal display solution for tight spaces at only 13.3" wide x 11.7" high with depth behind the bezel of only 1.6". The standard stainless... | |
| The SD150 is a NEMA-4/X panel mount LCD display designed for industrial display applications. The bright 15" TFT LCD comes complete with a screen protector or Touch Screen and is... | |
| The SD150E is a sealed and waterproof 15" touch screen lcd display. Versatile wall/arm mounts are supported using standard VESA mounting. Small PC's enclosed LCD displays are designed for relaiable... | |
| The SD150F is an open frame 15" LCD with an integrated SAW touch screen. The SD150F has a slim rugged construction that is designed for reliable 24/7 operation. The front... | |
| The SD150M is a High Bright completely sealed and waterproof 15" touch screen Marine lcd display. Our High Bright LCD's are ideal for applications where the display will be used... | |
| The SD150PC is a NEMA-4 panel mount LCD display combined with the features of our SC240/SC241 computer. Options include fanless, Atom, Pentium M or Core 2 Duo CPU configurations and... | |
| The SD170 auto-syncs. to resolutions up to 1280 x 1024 with a fast response rate of 12ms. Options include resistive touch screen and stainless steel NEMA-4X bezel. Standard Features 17.0"... | |
| The SD170E is a sealed and waterproof 17 " touch screen lcd display. Versatile wall/arm mounts are supported using standard VESA mounting. Small PC's enclosed LCD displays are designed for... | |
| The SD170EHB is a High Bright sealed and waterproof 17 " touch screen lcd display using low power LEDs for the back lighting. Our High Bright LCD's are ideal for... | |
| The SD170F is an open frame 17" LCD with an integrated SAW touch screen. The SD170F has a slim rugged construction that is designed for reliable 24/7 operation. The front... | |
| The SD170M is a High Bright completely sealed and waterproof 17 " touch screen Marine lcd display. Our High Bright LCD's are ideal for applications where the display will be... | |
| The SD170PC is a NEMA-4 panel mount LCD display combined with the features of our SC240/SC241 computer. Options include fanless, Atom, Pentium M or Core 2 Duo CPU configurations and... | |
| The SD190 is a NEMA-4/4X Panel Mount 19" rugged LCD display with depth of only 2.15". Standard Features 19.0" TFT active matrix LCD Resistive Touch Screen Native resolution 1024x768 (auto... | |
| The SD190E is a sealed and waterproof 19" touch screen lcd display. Versatile wall/arm mounts are supported using standard VESA mounting. Small PC's sealed LCD displays are designed for relaiable... | |
| The SD190EHB is a sealed and waterproof 19" high bright (1000 nit) touch screen lcd display. Versatile wall/arm mounts are supported using standard VESA mounting. Small PC's sealed LCD displays... | |
| The SD190F is an open frame 19" LCD with an integrated SAW touch screen. The SD190F has a slim rugged construction that is designed for reliable 24/7 operation. The front... | |
| The SD190PC is a NEMA-4 panel mount LCD display combined with the features of our SC240/SC241 computer. Options include fanless, Atom, Pentium M or Core 2 Duo CPU configurations and... | |
| The SD200PC is a NEMA-4 panel mount LCD display combined with the features of our SC240/SC241 computer. Options include fanless, Atom, Pentium M or Core 2 Duo CPU configurations and... | |
| The SD220E is a sealed and waterproof 22 " Wide Screen touch lcd display. Versatile wall/arm mounts are supported using standard VESA mounting. Small PC's sealed LCD displays are designed... | |
| The SD220F is an open frame 22" Wide Screen LCD with an integrated SAW touch screen. The SD2200F has a slim rugged construction that is designed for reliable 24/7 operation. | |
| The SD240ML is a Sunlight Readable completely sealed and waterproof 24" wide screen touch Marine display. Our Sunlight Readable LCD's are ideal for applications where the display will be used... | |
| The SDC100 is a 10.4" LCD-PC designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. The SDC100 supports a... | |
| The SDC150 is a 15" LCD-PC designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. All of our sealed... | |
| The SDC150 is a Highbright Sunlight readable 15" LCD-PC designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. All... | |
| The SDC170 is a 17" LCD-PC designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. All of our sealed... | |
| The SDC170HB is a High Bright 17" LCD-PC designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. All of... | |
| The SDC190 is a 19" LCD-PC designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. All of our sealed... | |
| The SDC190 is a High Bright 19" LCD-PC designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. All of... | |
| The SDC220 is a 22" Wide Screen LCD-PC designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. All of... | |
| The SED084HB is a High Bright 8.4 " touch screen lcd display using low power LEDs for the back lighting. Our High Bright LCD's are ideal for applications where the... | |
| The SED104HB is a High Bright 10.4 " touch screen lcd display using low power LEDs for the back lighting. Our High Bright LCD's are ideal for applications where the... | |
| The SED104HBT is a High Bright 10.4 " touch screen lcd display using a Transflective Display. Transflective displays allow the natural ambient light to pass through the LCD panel and... | |
| The large display area of the SD200 makes it the ideal dispaly for high end industrial applications. Options include a Touch Screen and a stainless steel bezel. Standard Features 20.0"... | |
| The large display area of the SD220 makes it the ideal dispaly for high end industrial applications. Options include a Touch Screen and a stainless steel bezel. Standard Features 22.0"... |