Small PC Computers 17" Panel Mount LCD Model SD170PC

Description
The SD170PC is a NEMA-4 panel mount LCD display combined with the features of our SC240/SC241 computer. Options include fanless, Atom, Pentium M or Core 2 Duo CPU configurations and stainless steel NEMA-4X front bezel. All SD170PC systems come complete with Windows 7 Pro installed and a complete 60 point quality test and burn in procedure. (Optional - Win XP, Vista, XP-Embedded, Linux and other operating systems) Standard Features Removal Computer Module 17.0" TFT active matrix LCD Resistive Touch Screen Native resolution 1024x768 (auto sync.) NEMA-4 panel mount bezel 80GB SATA hard drive Low Power Consumption Memory to 4GB 3 USB 2.0 ports, LAN port Windows 7 Pro installed and tested
Description
The SD170PC is a NEMA-4 panel mount LCD display combined with the features of our SC240/SC241 computer. Options include fanless, Atom, Pentium M or Core 2 Duo CPU configurations and stainless steel NEMA-4X front bezel. All SD170PC systems come complete with Windows 7 Pro installed and a complete 60 point quality test and burn in procedure. (Optional - Win XP, Vista, XP-Embedded, Linux and other operating systems) Standard Features Removal Computer Module 17.0" TFT active matrix LCD Resistive Touch Screen Native resolution 1024x768 (auto sync.) NEMA-4 panel mount bezel 80GB SATA hard drive Low Power Consumption Memory to 4GB 3 USB 2.0 ports, LAN port Windows 7 Pro installed and tested

Suppliers

Company
Product
Description
Supplier Links
17
Clearwater, FL, USA
17" Panel Mount LCD
Model SD170PC
17" Panel Mount LCD Model SD170PC
The SD170PC is a NEMA-4 panel mount LCD display combined with the features of our SC240/SC241 computer. Options include fanless, Atom, Pentium M or Core 2 Duo CPU configurations and stainless steel NEMA-4X front bezel. All SD170PC systems come complete with Windows 7 Pro installed and a complete 60 point quality test and burn in procedure. (Optional - Win XP, Vista, XP-Embedded, Linux and other operating systems) Standard Features Removal Computer Module 17.0" TFT active matrix LCD Resistive Touch Screen Native resolution 1024x768 (auto sync.) NEMA-4 panel mount bezel 80GB SATA hard drive Low Power Consumption Memory to 4GB 3 USB 2.0 ports, LAN port Windows 7 Pro installed and tested

The SD170PC is a NEMA-4 panel mount LCD display combined with the features of our SC240/SC241 computer. Options include fanless, Atom, Pentium M or Core 2 Duo CPU configurations and stainless steel NEMA-4X front bezel.

All SD170PC systems come complete with Windows 7 Pro installed and a complete 60 point quality test and burn in procedure. (Optional - Win XP, Vista, XP-Embedded, Linux and other operating systems)

Standard Features

  • Removal Computer Module
  • 17.0" TFT active matrix LCD
  • Resistive Touch Screen
  • Native resolution 1024x768 (auto sync.)
  • NEMA-4 panel mount bezel
  • 80GB SATA hard drive
  • Low Power Consumption
  • Memory to 4GB
  • 3 USB 2.0 ports, LAN port
  • Windows 7 Pro installed and tested
Supplier's Site

Technical Specifications

  Small PC Computers
Product Category Touch Screen Displays
Product Number Model SD170PC
Product Name 17" Panel Mount LCD
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
External Connections Serial Interface; USB
Sensor Type Resistive
Unlock Full Specs
to access all available technical data

Similar Products

17
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details
Specs
Screen Type LCD or other Flat Panel Display
View Details
 - 1348865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 320 x 240pixels
Screen Diagonal 2.4 inch (60.96 mm)
View Details
Visu Panel - Control Panel - 762-5203/8000-001 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Capacitive
View Details