Small PC Computers 19" Profile Industrial LCD Model SD190

Description
The SD190 is a NEMA-4/4X Panel Mount 19" rugged LCD display with depth of only 2.15". Standard Features 19.0" TFT active matrix LCD Resistive Touch Screen Native resolution 1024x768 (auto sync.) NEMA-4 panel mount bezel Universal AC Power Suppy Options USB or RS232 Resistive Touch Screen Stainless Front Steel Bezel Rack Mounting
Description
The SD190 is a NEMA-4/4X Panel Mount 19" rugged LCD display with depth of only 2.15". Standard Features 19.0" TFT active matrix LCD Resistive Touch Screen Native resolution 1024x768 (auto sync.) NEMA-4 panel mount bezel Universal AC Power Suppy Options USB or RS232 Resistive Touch Screen Stainless Front Steel Bezel Rack Mounting

Suppliers

Company
Product
Description
Supplier Links
19
Clearwater, FL, USA
19" Profile Industrial LCD
Model SD190
19" Profile Industrial LCD Model SD190
The SD190 is a NEMA-4/4X Panel Mount 19" rugged LCD display with depth of only 2.15". Standard Features 19.0" TFT active matrix LCD Resistive Touch Screen Native resolution 1024x768 (auto sync.) NEMA-4 panel mount bezel Universal AC Power Suppy Options USB or RS232 Resistive Touch Screen Stainless Front Steel Bezel Rack Mounting

The SD190 is a NEMA-4/4X Panel Mount 19" rugged LCD display with depth of only 2.15".

Standard Features

  • 19.0" TFT active matrix LCD
  • Resistive Touch Screen
  • Native resolution 1024x768 (auto sync.)
  • NEMA-4 panel mount bezel
  • Universal AC Power Suppy

Options

  • USB or RS232 Resistive Touch Screen
  • Stainless Front Steel Bezel
  • Rack Mounting
Supplier's Site

Technical Specifications

  Small PC Computers
Product Category Touch Screen Displays
Product Number Model SD190
Product Name 19" Profile Industrial LCD
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel; Wall (optional feature); Arm Mount
External Connections USB; HDMI, DVI, S-Video, Composite
Sensor Type Resistive
Unlock Full Specs
to access all available technical data

Similar Products

15
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details
Specs
Screen Type LCD or other Flat Panel Display
View Details
 - 1233866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 320 x 240pixels
Screen Diagonal 5.7 inch (145 mm)
View Details
Mounting accessories - 762-9325 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Operating Temperature -4 to 104 F (-20 to 40 C)
View Details