Small PC Computers 20" Panel Mount LCD Model SD200

Description
The large display area of the SD200 makes it the ideal dispaly for high end industrial applications. Options include a Touch Screen and a stainless steel bezel. Standard Features 20.0" TFT active matrix LCD Resistive Touch Screen VGA HD15 and DVI-D inputs Native resolution 1600 x 1200 (auto sync.) NEMA-4 panel mount bezel Universal AC Power Supply Options USB or RS232 Resistive Touch Screen Stainless Front Steel Bezel
Description
The large display area of the SD200 makes it the ideal dispaly for high end industrial applications. Options include a Touch Screen and a stainless steel bezel. Standard Features 20.0" TFT active matrix LCD Resistive Touch Screen VGA HD15 and DVI-D inputs Native resolution 1600 x 1200 (auto sync.) NEMA-4 panel mount bezel Universal AC Power Supply Options USB or RS232 Resistive Touch Screen Stainless Front Steel Bezel

Suppliers

Company
Product
Description
Supplier Links
20
Clearwater, FL, USA
20" Panel Mount LCD
Model SD200
20" Panel Mount LCD Model SD200
The large display area of the SD200 makes it the ideal dispaly for high end industrial applications. Options include a Touch Screen and a stainless steel bezel. Standard Features 20.0" TFT active matrix LCD Resistive Touch Screen VGA HD15 and DVI-D inputs Native resolution 1600 x 1200 (auto sync.) NEMA-4 panel mount bezel Universal AC Power Supply Options USB or RS232 Resistive Touch Screen Stainless Front Steel Bezel

The large display area of the SD200 makes it the ideal dispaly for high end industrial applications. Options include a Touch Screen and a stainless steel bezel.

Standard Features

  • 20.0" TFT active matrix LCD
  • Resistive Touch Screen
  • VGA HD15 and DVI-D inputs
  • Native resolution 1600 x 1200 (auto sync.)
  • NEMA-4 panel mount bezel
  • Universal AC Power Supply

Options

  • USB or RS232 Resistive Touch Screen
  • Stainless Front Steel Bezel
Supplier's Site

Technical Specifications

  Small PC Computers
Product Category Touch Screen Displays
Product Number Model SD200
Product Name 20" Panel Mount LCD
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
External Connections Serial Interface; USB; VGA, DVI
Sensor Type Resistive
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Screen Type LCD or other Flat Panel Display
View Details
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 640x480; 640 x 480pixels
Screen Diagonal 10.4 inch (264 mm)
View Details
Mounting accessories - 758-879/000-303 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
View Details