Xiamen Landee Industries Co., Ltd. Datasheets for Pipe Fittings

Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations.
Pipe Fittings: Learn more

Product Name Notes
180 Degrees Elbow, Available in Various Types. Model Number: LD 012-PF3 Key Specifications/Speci al Features:Types: elbow, tee, reducer, cap, coupling, nipple, union and plugManufacturing standards: ANSI, ISO, JIS and DINSize...
3D Bend Pipe Fitting, Made of Carbon Steel and Stainless Steel, Available in 1/2 to 72 Inches. Model Number: LD 012-PFB7 Key Specifications/Speci al Features: Materials: carbon steel, stainless steel...
45 Degree Elbow, Made of Carbon Steel and Stainless Steel Model Number:LD 012-PFE1 Key Specifications/Speci al Features: Types: elbow, tee, reducer, and cap Manufacturing standards: ANSI, ISO, JIS, and DIN...
45-Degree and 90-Degree Elbow Fitting with BW & Threaded Connection Ends. Model Number: LD 069 Key Specifications/Speci al Features: Pressure: 2000LBS, 3000LBS, 6000LBS, 9000LBS Size: from 1/4" to 4" Material:...
45-Degree and 90-Degree Elbow Fitting with SW& Threaded Connection Ends. LD 013-PFF3 Key Specifications/Speci al Features:   Pressure: 2000LBS, 3000LBS, 6000LBS, 9000LBS Size: from 1/8" to 4" Material: ASTM A105,...
5D Bend Pipe Fitting, Made of Carbon Steel and Stainless Steel, Available in 1/2 to 72 Inches. Model Number: LD 014-PF6 Key Specifications/Speci al Features: Materials: carbon steel, stainless steel...
5D Bend Pipe Fitting, Made of Carbon Steel and Stainless Steel, Available in 1/2 to 72 Inches. Model Number:LD 012-PFB3 Key Specifications/Speci al Features: Materials: carbon steel, stainless steel A234,...
7D Bend Pipe Fitting, Made of Carbon Steel and Stainless Steel, Available in 1/2 to 72 Inches. Model Number: LD 012-PFB5 Key Specifications/Speci al Features: Materials: carbon steel, stainless steel...
7D Bend Pipe Fitting, Made of Carbon Steel and Stainless Steel, Available in 1/2 to 72 Inches. Model Number: LD 012-PFB6 Key Specifications/Speci al Features: Materials: carbon steel, stainless steel...
90 Degree Elbows, Made of SS304, SCH5 to SCH160 Pressure. Model Number: LD 012-PFSS2 Key Specifications/Speci al Features: Materials: SS304, 304L, 321, 316, 316L, 347H, 317L, 310S and 904L Manufacturing...
90 Degrees Elbow, Made of SS316, SCH5 to SCH160 Pressure Model Number: LD 012-PFSS3 Key Specifications/Speci al Features:   Materials: SS304, 304L, 321, 316, 316L, 347H, 317L, 310S and 904L...
Key Specifications/Speci al Features: Type: welding neck, slip-on, threaded, lap-joint, socket welding and blind Materials: ASTM A105 A350 LF1, LF2 CL1/CL2, LF3 CL1/CL2 A516.60 A694 (F42, F46, F48, F50, F52,...
Key Specifications/Speci al Features: Materials: SS304, 304L, 321, 316, 316L, 347H, 317L, 310S and 904L Manufacturing standards: ANSI, ISO, JIS and DIN Size range: from 1/2 to 56 inches Pressure:...
Key Specifications/Speci al Features: Materials: ASTM A105 A350 LF1, LF2 CL1/CL2, and LF3 CL1/CL2 A516.60 A694 (F42, F46, F48, F50, F52, F56, F60, F65, and F70) A182 F304/304L, F316/316L, F316H,...
Key Specifications/Speci al Features: Types: elbow, tee, reducer, cap, coupling, nipple, union and plug Manufacturing standards: ANSI, JIS and DIN Size range: 1/2 to 56 inches (DN 15 to DN...
A350 LF2 Slip-on Flanges for Oil Fields with A350 LF2 Materials Model Number:LD 010-FL5 Key Specifications/Speci al Features: Materials: ASTM A105 A350 LF1, LF2 CL1/CL2, and LF3 CL1/CL2 A516.60 A694...
A694 F56 WN Flanges with Standard Marking Made of ASTM A105. Model Number: LD 012-FL3 Key Specifications/Speci al Features: Materials: ASTM A105 A350 LF1, LF2 CL1/CL2, LF3 CL1/CL2 A516.60 A694...
Anchor Flange, Available in ANSI, BS, JIS, UNI, MSS, and SP Standards. Model Number: LD 013-FL14 Key Specifications/Speci al Features: Materials: ASTM A105 A350 LF1, LF2 CL1/CL2, and LF3 CL1/CL2...
Barred Tee, Various Sizes and Materials Available Model Number: LD 012-PF1 Key Specifications/Speci al Features: Wall thickness: SCH5-SCHXXS Size range: 1/2-80-inch (DN15 to DN2,000) Materials: Carbon steel: ASTM A234 WPB,...
Blind Flanges, Available in ANSI, BS, JIS, UNI, MSS and SP Standards. Model Number: LD 013-FL12 Key Specifications/Speci al Features: Materials: ASTM A105 A350 LF1, LF2 CL1/CL2, LF3 CL1/CL2 A516.60...
Blind Flanges, Available in ANSI, BS, JIS, UNI, MSS and SP Standards. Model Number: LD 013-FL6
Blind Flanges, Available in ANSI, BS, JIS, UNI, MSS and SP Standards. Model Number:LD 013-FL10 Key Specifications/Speci al Features: Materials: ASTM A105 A350 LF1, LF2 CL1/CL2, LF3 CL1/CL2 A516.60 A694...
Blind Flanges, Made of A105, LF2, F304, F304L, F316, F316L and Q235. Measures 1/2 to 56 Inches. Model Number: LD 010-FL2 Key Specifications/Speci al Features: Materials: A105, LF2, F304, F304L,...
Blind Flanges, Made of A350 LF2 Material, Suitable for Oilfield. Model Number: LD 010-FL6 Key Specifications/Speci al Features: Materials: ASTM A105 A350 LF1, LF2 CL1/CL2, LF3 CL1/CL2 A516.60 A694 (F42,...
Butt Weld Concentric Reducer, Measures 1/2 to 80-inch, Used for Oils and Chemical Industries Model Number: LD 011-PF2 Key Specifications/Speci al Features: Materials: Carbon steel: ASTM A234 WPB Stainless steel:...
Carbon Steel Caps, ANSI, ISO, JIS and DIN Standards, Measures 1/2 to 56 Inches. Model Number: LD 015-PF3 Key Specifications/Speci al Features: •Materials: carbon steel, stainless steel, malleable iron, brass...
Carbon Steel Concentric Reducer, Available in 1/2 to 80-inch Sizes Model Number: LD 011-PF1 Key Specifications/Speci al Features: Materials:Carbon steel: ASTM A234 WPB Stainless steel: ASTM A403 WP304/WP304L/WP316/W P316L/WP321</ul> Manufacturing...
Carbon Steel Pipe Olet Weldolet, Made of Carbon Steel Material, Available in Various Specifications. Model Number:LD 011-PF4 Key Specifications/Speci al Features: Manufacturing standards: ANSI/ASME B16.11/MSS-SP-79/MSS -SP-83/MSS-SP-95/MSS -SP-97 Size range: 1/8...
Carbon Steel Reducers with A234 WPB and 1/2 to 56-inch Size. Model Number: LD 014-PF4 Key Specifications/Speci al Features: Materials: carbon steel and stainless steel A234, A105, A403, F304, F304L,...
Carbon Steel/Stainless Steel Caps, ANSI, ISO, JIS and DIN Standards, Measures 1/2 to 56 Inches. Model Number: LD 015-PF1 Key Specifications/Speci al Features: Materials: carbon steel, stainless steel, malleable iron,...
China Flanged Socket Adaptor Manufacturer Landee Provides Ductile Iron Flanged Socket Adaptors, DI Flanged Socket Adaptors, Size 450mm.
China Half Coupling Manufacturer Landee Provides API 6000 Half Couplings, NPT Female End, Material ASTM A105, ANSI B16.11 Standard, Size 1/2 Inch.
China S235JR Plate Flange Manufacturer Landee Provides S235JR Plate Flange, Smooth Surface, Standard DIN 2576, DN250 (10 Inch), Pressure PN10.
Concentric Reducers with SCH5 to SCH160 Pressure, Size Ranges from 1/2 to 56 Inches. Model Number: LD 012-PFSS6 Key Specifications/Speci al Features: Materials: SS304, 304L, 321, 316, 316L, 347H, 317L,...
Coupling Fitting, Various Sizes and Materials are Available. Model Number: LD 014-PF5 Key Specifications/Speci al Features: Pressure: 2,000lbs, 3,000lbs, 6,000lbs, 9,000lbs Size: from 1/4 to 4 inches Material: ASTM A105,...
Coupling(Full & Half) Fitting with Different Sizes and Materials Available. Model Number: LD 073 Key Specifications/Speci al Features: Pressure: 2000LBS, 3000LBS, 6000LBS, 9000LBS Size: from 1/4" to 4" Material: ASTM...
Eccentric Reducer Pipe Fitting, Made of Stainless Steel.
Elbow 45 Degree, BW, A234 WPB, LR Model Number:LD 012-PFE Key Specifications/Speci al Features: Types: elbow, tee, reducer, cap Manufacturing standards: ANSI, ISO, JIS, and DIN Size range: from 1/2...
Elbows with Pressure Range of SCH5 to SCH160, Measures 1/2 to 56 Inches. Model Number: LD 014-PF2 Key Specifications/Speci al Features: Materials: Carbon steel: ASTM A234 WPB, WPC, ASTM A420...
Equal Tee, Made of SS316, Size range: from 1/2 to 56 inches Model Number: LD 012-PFSS4 Key Specifications/Speci al Features:   Materials: SS304, 304L, 321, 316, 316L, 347H, 317L, 310S...
Flanges in Various Types, Made of 304 SS, Measures 1/2 to 56 Inches. Model Number: LD 010-FL3 Key Specifications/Speci al Features: Materials: A105, LF2, F304, F304L, F316, F316L and Q235...
Flanges in Various Types, Made of 304 SS, Measures 1/2 to 56 inches. Model Number: LD 013-FL1 Key Specifications/Speci al Features: Materials: ASTM A105 A350 LF1, LF2 CL1/CL2, and LF3...
Flanges, Available in Various Types A694 (F42, F46, F48, F50, F52, F56, F60, F65, F70). Model Number: LD 013-FL5 Key Specifications/Speci al Features: Materials: ASTM A105 A350 LF1, LF2 CL1/CL2,...
Flat Flanges, Available in ANSI, BS, JIS, UNI, MSS and SP Standards. Model Number: LD 013-FL7 Key Specifications/Speci al Features: Materials: ASTM A105 A350 LF1, LF2 CL1/CL2, LF3 CL1/CL2 A516.60...
Flat Flanges, Available in ANSI, BS, JIS, UNI, MSS and SP Standards. Model Number:LD 013-FL11 Key Specifications/Speci al Features: Materials: ASTM A105 A350 LF1, LF2 CL1/CL2, LF3 CL1/CL2 A516.60 A694...
Forged Steel Flange with ANSI Class 150 to 2,500 Pressure Units. Model Number: LD 011-FL Key Specifications/Speci al Features: Type: welding neck, slip-on, threaded, lap-joint, socket welding and blind Manufacturing...
Forged Steel Flanges in Various Types, Sized 1/2 to 56-inch. Model Number: LD 010-FL01 Key Specifications/Speci al Features: Materials: ASTM A105 A350 LF1, LF2 CL1/CL2, LF3 CL1/CL2 A516.60 A694 (F42,...
Forged Steel Flanges, ANSI Class 150 to 2,500 Pressure and 1/2 to 56-inch Size Range. Model Number: LD 010-FL Key Specifications/Speci al Features: Types: welding neck, slip-on, threaded, lap-joint, socket...
Forged Steel Flanges, Made of A105, LF2 and F304Model Number: LD 012-FL Key Specifications/Speci al Features: Type: welding neck, slip-on, threaded, lap-joint, socket welding and blind Manufacturing standard: API, ANSI,...
Forged Steel Flanges, Made of A105, LF2, F304, F304L, F316, F316L and Q235 Steel. Model Number: LD 013-FL Key Specifications/Speci al Features: Types: welding neck, slip-on, threaded, lap-joint, socket welding...
Galvanized Carbon Stee Elbow , Made of Carbon Steel, Surface: galvanized Model Number: LD 011-PF3 Key Specifications/Speci al Features: Types: 90, 45, 30, 180° elbow Standards: ANSI/ASME B16.11/MSS-SP-79/MSS -SP-83/MSS-SP-95/MSS -SP-97/BS...
Key Specifications/Speci al Features: Type: concentric and eccentric reducer Size: 3/4 x 1/2 to 32 x 24 inches (DN20 x DN15 to DN800 x DN600) Wall thickness: SCH5S-SCH80S, SCH10-SCH160, XS,...
Long WN Flange, Available in ANSI, BS, JIS, UNI, MSS and SP Standards. Model Number: LD 013-FL17 Key Specifications/Speci al Features: •Materials: A105, LF2, F304, F304L, F316, F316L and Q235•Type:...
Metal Octagonal Gasket, Available in Various Sizes and Colors Model Number: LD-030-4 Key Specifications/Speci al Features: type: R,BX,RX,IX shape: octagonal, oval, lens size: R11-105,RX20-215 BX150-303, inch 1/2-inch24 certificate:API 6A, ISO9001:2000...
Orifice Welding Neck Flange, Available in ANSI, BS, JIS, UNI, MSS and SP Standards. Model Number: LD 014-FL Key Specifications/Speci al Features: Materials: ASTM A105 A350 LF1, LF2 CL1/CL2, LF3...
Pipe Fitting Made of Carbon Steel, Stainless Steel A234, A403, F304, F304L, F316, and F316L. Model Number: LD 012-PFB2 Key Specifications/Speci al Features: Types: 45, 90, and 180 degrees angle...
Pipe Fitting Tee, Available in Various Materials. Model Number: LD 014-PF-1 Key Specifications/Speci al Features: Types: elbow, tee, reducer, cap, coupling, nipple, union and plug Manufacturing standards: ANSI, ISO, JIS...
Pipe Fitting, Available in Different Types. Model Number: LD 013-PF Key Specifications/Speci al Features: Types: elbow, tee, reducer, cap, coupling, nipple, union and plug Manufacturing standards: ANSI, ISO, JIS and...
Pipe Fitting, Available in Various Materials and Sizes. Model Number:LD 014-PF Key Specifications/Speci al Features: Types: elbow, tee, reducer, cap, coupling, nipple, union and plug Manufacturing standards: ANSI, ISO, JIS...
Pipe Fitting, Bend Conforming to the Standards of ANSI, ISO, JIS and DIN. Model Number: LD 012-PFB1 Key Specifications/Speci al Features: Types: 45Degree, 90Degree, 180Degree, R=3D, 4D, 5D, 6D, 7D,...
Pipe Fitting, Made of Carbon Steel, Available in Various Specifications. Model Number: LD 015-PF Key Specifications/Speci al Features: Types: elbow, tee, reducer, cap, coupling, nipple, union and plug Manufacturing standards:...
Pipe Fitting, Measuring 1/2 to 56 inches, Available in Various Types. Model Number: LD 012-PF Key Specifications/Speci al Features: Types: elbow, tee, reducer, cap, coupling, nipple, union and plug Manufacturing...
Pipe Fitting, Measuring 1/2 to 56 Inches, Available in Various Types. Model Number: LD 012-PFSS1 Key Specifications/Speci al Features: Seamless/welded Fitting Material: 304, 304L, 321, 316, 316L, 347H, 317L, 310S,...
RTJ Flanges, Available in Different Types A694 (F42, F46, F48, F50, F52, F56, F60, F65, F70). Model Number: LD 012-FL1 Key Specifications/Speci al Features: Materials: ASTM A105 A350 LF1, LF2...
Slip-on Flanges, Available in ANSI, BS, JIS, UNI, MSS, and SP Standards. Model Number: LD 013-FL2 Key Specifications/Speci al Features: Materials: ASTM A105 A350 LF1, LF2 CL1/CL2, and LF3 CL1/CL2...
Slip-on Flanges, Made of A350 LF2 Material, Measuring 1/2 to 56 Inches. Model Number: LD 010-FL9 Key Specifications/Speci al Features: Materials: ASTM A105 A350 LF1, LF2 CL1/CL2, LF3 CL1/CL2 A516.60...
Slip-on Flanges, Made of ASTM A105 Material. Model Number: LD 010-FL10 Key Specifications/Speci al Features: Materials: ASTM A105, A350 LF1, LF2 CL1/CL2, LF3 CL1/CL2, A516.60 A694 (F42, F46, F48, F50,...
Socket Welding Flange, Available in ANSI, BS, JIS, UNI, MSS and SP Standards.
Spacer Flange with ANSI, BS, JIS, UNI, MSS and SP Standards Model Number: LD 010-FL05 Key Specifications/Speci al Features: Types: welded neck, slip-on, threaded, lap-joint, socket welding, spectacle blind and...
Special Flanges in Various Types, Made of 304 SS, Measures 1/2 to 56 inches. Model Number: LD 013-FL3 Key Specifications/Speci al Features: Materials: ASTM A105 A350 LF1, LF2 CL1/CL2, and...
Spectacle Flanges for Oil Fields with A516 Material. Model Number: LD 010-FL4 Key Specifications/Speci al Features: Materials: ASTM A105 A350 LF1, LF2 CL1/CL2, and LF3 CL1/CL2 A516.60 A694 (F42, F46,...
SS Equal Tee-G Butt-welding Stainless Steel Pipe Fitting, Measuring 1/2 to 48 Inches LD 012-PFSS10 Key Specifications/Speci al Features: Stainless steel butt-welding pipe Fitting (seamless/welded) Specification standards: ASME/ANSI B16.9, B16.28,...
Stub End, Available in Various Materials. Model Number: LD 012-PF2 Key Specifications/Speci al Features: Wall thickness: SCH5-SCHXXS Size range: 1/2-80-inch (DN15 to DN2,000) Materials: Carbon steel: ASTM A234 WPB, WPC,...
Tee Fitting, Made of ASTM A420 WPHY42 Carbon Steel, Measures 1/2 to 72 Inches. Model Number: LD 014-PF3 Key Specifications/Speci al Features: Materials: Carbon steel: ASTM A234 WPB, WPC, ASTM...
Tee(Equal & Unequal)Fitting Available in Various Sizes. Model Number: LD 072 Key Specifications/Speci al Features: Pressure: 2000LBS, 3000LBS, 6000LBS, 9000LBS Size: from 1/4" to 4" Material: ASTM A105, F304, F316,...
Threaded Pipe Fitting SS304 with 90 degrees Elbow, Class 150lb, Male and Female Thread. Model Number:LD 012-PFSS9. Key Specifications/Speci al Features: Threaded pipe Fitting SS304 90 degrees elbow, class 150lb, with...
Welding Neck Flanges, Available in ANSI, BS, JIS, UNI, MSS and SP Standards. Model Number: LD 010-FL1 Key Specifications/Speci al Features: Materials: A105, LF2, F304, F304L, F316, F316L and Q235...
WN Flanges with Standard Marking and Made of Stainless Steel Model Number: LD 013-FL16 Key Specifications/Speci al Features: Materials: ASTM A105 A350 LF1, LF2 CL1/CL2, LF3 CL1/CL2 A516.60 A694 (F42,...
WN Flanges with Standard Marking and Yellow Golden Anticorrosive Painting. LD 013-FL8 Key Specifications/Speci al Features: Materials: ASTM A105 A350 LF1, LF2 CL1/CL2, LF3 CL1/CL2 A516.60 A694 (F42, F46, F48,...
WN Flanges with Standard Marking and Yellow Golden Anticorrosive Painting. Model Number: LD 012-FL2 Key Specifications/Speci al Features: Materials: ASTM A105 A350 LF1, LF2 CL1/CL2, LF3 CL1/CL2 A516.60 A694 (F42,...
WN RTJ-1 ASTM Standard Welding Neck Flange, Made of Stainless Steel LD 013-FL9 Key Specifications/Speci al Features: Standard: American standard Flange type: WN (welding neck) flange Material: stainless steel A182,...
Types: elbow, tee, reducer, cap, coupling, nipple, union and plug Manufacturing standards: ANSI, ISO, JIS and DIN Size range: from 1/2 to 56 inches (DN 15 - DN 1,400mm) Pressure:...