Xiamen Landee Industries Co., Ltd. 90 Degrees Elbow SS316 LD 012-PFSS3

Description
90 Degrees Elbow, Made of SS316, SCH5 to SCH160 Pressure Model Number: LD 012-PFSS3 Key Specifications/Speci al Features:   Materials: SS304, 304L, 321, 316, 316L, 347H, 317L, 310S and 904L Manufacturing standards: ANSI, ISO, JIS and DIN Size range: from 1/2 to 56 inches Pressure: SCH5 to SCH160
Description
90 Degrees Elbow, Made of SS316, SCH5 to SCH160 Pressure Model Number: LD 012-PFSS3 Key Specifications/Speci al Features:   Materials: SS304, 304L, 321, 316, 316L, 347H, 317L, 310S and 904L Manufacturing standards: ANSI, ISO, JIS and DIN Size range: from 1/2 to 56 inches Pressure: SCH5 to SCH160

Suppliers

Company
Product
Description
Supplier Links
90 Degrees Elbow SS316 - LD 012-PFSS3 - Xiamen Landee Industries Co., Ltd.
Xiamen, Fujian, China
90 Degrees Elbow SS316
LD 012-PFSS3
90 Degrees Elbow SS316 LD 012-PFSS3
90 Degrees Elbow, Made of SS316, SCH5 to SCH160 Pressure Model Number: LD 012-PFSS3 Key Specifications/Speci al Features:   Materials: SS304, 304L, 321, 316, 316L, 347H, 317L, 310S and 904L Manufacturing standards: ANSI, ISO, JIS and DIN Size range: from 1/2 to 56 inches Pressure: SCH5 to SCH160

90 Degrees Elbow, Made of SS316, SCH5 to SCH160 Pressure
Model Number: LD 012-PFSS3
Key Specifications/Special Features:  

  • Materials: SS304, 304L, 321, 316, 316L, 347H, 317L, 310S and 904L
  • Manufacturing standards: ANSI, ISO, JIS and DIN
  • Size range: from 1/2 to 56 inches
  • Pressure: SCH5 to SCH160
Supplier's Site

Technical Specifications

  Xiamen Landee Industries Co., Ltd.
Product Category Pipe Fittings
Product Number LD 012-PFSS3
Product Name 90 Degrees Elbow SS316
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Nickel-Plated Brass Metric Thread Reducers - 6102425 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Xleg Conc Red Butt - 5038531 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 3.000 inch (76.2 mm)
Metric Size 90.00 mm (3.54 inch)
View Details