Xiamen Landee Industries Co., Ltd. Threaded Pipe Fitting SS304 LD 012-PFSS9

Description
Threaded Pipe Fitting SS304 with 90 degrees Elbow, Class 150lb, Male and Female Thread. Model Number:LD 012-PFSS9. Key Specifications/Speci al Features: Threaded pipe Fitting SS304 90 degrees elbow, class 150lb, with male and female thread Materials: SS304 and SS316 Manufacturing standards: ANSI, JIS, and DIN Size: 1/2 to 4 inches Class 150lb
Description
Threaded Pipe Fitting SS304 with 90 degrees Elbow, Class 150lb, Male and Female Thread. Model Number:LD 012-PFSS9. Key Specifications/Speci al Features: Threaded pipe Fitting SS304 90 degrees elbow, class 150lb, with male and female thread Materials: SS304 and SS316 Manufacturing standards: ANSI, JIS, and DIN Size: 1/2 to 4 inches Class 150lb

Suppliers

Company
Product
Description
Supplier Links
Threaded Pipe Fitting SS304 - LD 012-PFSS9 - Xiamen Landee Industries Co., Ltd.
Xiamen, Fujian, China
Threaded Pipe Fitting SS304
LD 012-PFSS9
Threaded Pipe Fitting SS304 LD 012-PFSS9
Threaded Pipe Fitting SS304 with 90 degrees Elbow, Class 150lb, Male and Female Thread. Model Number:LD 012-PFSS9. Key Specifications/Speci al Features: Threaded pipe Fitting SS304 90 degrees elbow, class 150lb, with male and female thread Materials: SS304 and SS316 Manufacturing standards: ANSI, JIS, and DIN Size: 1/2 to 4 inches Class 150lb

Threaded Pipe Fitting SS304 with 90 degrees Elbow, Class 150lb, Male and Female Thread.
Model Number:LD 012-PFSS9.
Key Specifications/Special Features:

  • Threaded pipe Fitting
  • SS304 90 degrees elbow, class 150lb, with male and female thread
  • Materials: SS304 and SS316
  • Manufacturing standards: ANSI, JIS, and DIN
  • Size: 1/2 to 4 inches
  • Class 150lb
Supplier's Site

Technical Specifications

  Xiamen Landee Industries Co., Ltd.
Product Category Pipe Fittings
Product Number LD 012-PFSS9
Product Name Threaded Pipe Fitting SS304
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Operated Pump Split Flange Plug, Code 61 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details
RE reducers and adaptors - flameproof ex d reducers and adaptors - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

Temperature -60 to 130 F (-51 to 54 C)
View Details
Fab Red Tee Pro150 X Pro150 Butt - 5034695 - Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 1.250 inch (31.75 mm)
View Details