Xiamen Landee Industries Co., Ltd. Datasheets for Gas Valves
Gas valves are used to handle and control the flow of gaseous media such as liquefied petroleum and natural gas. They are made of metal or plastic and vary in terms of valve size, pressure rating, number of ports, and flow.
Gas Valves: Learn more
| Product Name | Notes |
|---|---|
| Key Specifications/Speci al Features: Working pressure: PN10; PN16 Body materials: cast iron, ductile iron, aluminum bronze, stainless steel and carbon steel Applicable temperature: from -40 to +230 degrees C Size... | |
| API, ANSI, BS, DIN-Standard Wafer Check Valves. Model Number: LD 016-WCK Key Specifications/Speci al Features: Manufacturing standards: API, ANSI, BS, DIN Sizes range: from 1" diameter to 24" diameter (DN25mm... | |
| Cast Iron Ball Valve with International Standards, Made of Stainless Steel and Carbon Steel Material. Model Number: LD 004-CIBV Key Specifications/Speci al Features:Working pressure: PN10, PN16Size range: from 1/2 inch... | |
| Cast Iron Gate Valves with International Standards, Made of Cast Iron. Model Number: LD 001C-GT01 Key Specifications/Speci al Features: Sizes: 2 to 12 inches/DN50 to 300 Pressure: PN10 to PN16... | |
| Cast Steel Check Valve Delivered in 30 Days. Model Number: LD-003-CK Key Specifications/Speci al Features: Manufacturing standards: API, ANSI, BS, DIN, JIS Size range: from 1/2 inch to 32 inch... | |
| Floating Ball Valve with Flanged with API 6D Manufacture Standard. Model Number: LD 004-BVF3 Key Specifications/Speci al Features: Working pressure: 150, 300, 600, 900Lb (PN10 to PN160) Size range: from... | |
| Swing Check Valve with Cast Iron, Ductile Iron, Aluminum Bronze, and Stainless Steel Materials Model Number:LD 016-WCK4 Key Specifications/Speci al Features: Working pressure: PN10, PN16, 125LBS Body materials: cast iron,... | |
| Swing Check Valve, Flange Drilling According to ANSI125/150, DIN2501 PN10/PN16, and AS2129 Table E Model Number:LD 016-WCK1 Key Specifications/Speci al Features: Key Specifications/Speci al Features: Working pressure: PN10, PN16, 125lb... | |
| Swing Check Valves, Pressure from ANSI Class 150 to 2500 (PN1.6-42MPa). Model Number:LD-003-CK2 Key Specifications/Speci al Features: Pressure: from ANSI class 150 to 2500 (PN1.6-42MPa) Manufacturing standards: API, ANSI, BS,... | |
| Wafer Check Valves with Stainless Steel CF8, API, ANSI, BS and DIN Manufacturing Standards. Model Number: LD 003-CK1 Key Specifications/Speci al Features: Body materials: carbon steel, alloy steel and stainless... |