Xiamen Landee Industries Co., Ltd. A694 F70 Spectacle Flange LD 010-FL4

Description
Spectacle Flanges for Oil Fields with A516 Material. Model Number: LD 010-FL4 Key Specifications/Speci al Features: Materials: ASTM A105 A350 LF1, LF2 CL1/CL2, and LF3 CL1/CL2 A516.60 A694 (F42, F46, F48, F50, F52, F56, F60, F65, and F70) A182 F304/304L, F316/316L, F316H, F310, and F321 A182 F11 and F22 Type: welding neck, slip-on, threaded, lap joint, socket welding, and blind Manufacturing standards: API, ANSI, BS, JIS, UNI, MSS, and SP Pressure: ANSI class 150 to 2,500 Size range: 1/2 to 56 inches (DN15 to DN1,400mm)
Description
Spectacle Flanges for Oil Fields with A516 Material. Model Number: LD 010-FL4 Key Specifications/Speci al Features: Materials: ASTM A105 A350 LF1, LF2 CL1/CL2, and LF3 CL1/CL2 A516.60 A694 (F42, F46, F48, F50, F52, F56, F60, F65, and F70) A182 F304/304L, F316/316L, F316H, F310, and F321 A182 F11 and F22 Type: welding neck, slip-on, threaded, lap joint, socket welding, and blind Manufacturing standards: API, ANSI, BS, JIS, UNI, MSS, and SP Pressure: ANSI class 150 to 2,500 Size range: 1/2 to 56 inches (DN15 to DN1,400mm)

Suppliers

Company
Product
Description
Supplier Links
A694 F70 Spectacle Flange - LD 010-FL4 - Xiamen Landee Industries Co., Ltd.
Xiamen, Fujian, China
A694 F70 Spectacle Flange
LD 010-FL4
A694 F70 Spectacle Flange LD 010-FL4
Spectacle Flanges for Oil Fields with A516 Material. Model Number: LD 010-FL4 Key Specifications/Speci al Features: Materials: ASTM A105 A350 LF1, LF2 CL1/CL2, and LF3 CL1/CL2 A516.60 A694 (F42, F46, F48, F50, F52, F56, F60, F65, and F70) A182 F304/304L, F316/316L, F316H, F310, and F321 A182 F11 and F22 Type: welding neck, slip-on, threaded, lap joint, socket welding, and blind Manufacturing standards: API, ANSI, BS, JIS, UNI, MSS, and SP Pressure: ANSI class 150 to 2,500 Size range: 1/2 to 56 inches (DN15 to DN1,400mm)

Spectacle Flanges for Oil Fields with A516 Material.
Model Number: LD 010-FL4
Key Specifications/Special Features:

  • Materials:
    • ASTM A105
    • A350 LF1, LF2 CL1/CL2, and LF3 CL1/CL2
    • A516.60
    • A694 (F42, F46, F48, F50, F52, F56, F60, F65, and F70)
    • A182 F304/304L, F316/316L, F316H, F310, and F321
    • A182 F11 and F22
  • Type: welding neck, slip-on, threaded, lap joint, socket welding, and blind
  • Manufacturing standards: API, ANSI, BS, JIS, UNI, MSS, and SP
  • Pressure: ANSI class 150 to 2,500
  • Size range: 1/2 to 56 inches (DN15 to DN1,400mm)
Supplier's Site

Technical Specifications

  Xiamen Landee Industries Co., Ltd.
Product Category Pipe Fittings
Product Number LD 010-FL4
Product Name A694 F70 Spectacle Flange
Connection Type Flange Connection
Unlock Full Specs
to access all available technical data

Similar Products

Fab Red Laterals Pro150 Butt - 5054659 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 6.000 inch (152 mm)
Metric Size 160.00 mm (6.3 inch)
View Details
Polyamide PG Thread Reducers - 7005302 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Polyamide
View Details
Infl Ram Adapter Assy, 2.5
Specs
Fitting Type Adapter Fitting
View Details
Elbows & Tees Fittings - 61066 - Jergens, Inc.
Specs
Fitting Type Elbow Fitting; Tee Fitting
English Size 0.375 inch (9.52 mm)
View Details