Xiamen Landee Industries Co., Ltd. Datasheets for Check Valves
Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves.
Check Valves: Learn more
| Product Name | Notes |
|---|---|
| Key Specifications/Speci al Features: Working pressure: 125 TO 300LBS Size range: DN200 to DN1000 Materials: Body: GGG50 Disk: GGG50 Shaft: SS420 Sealing ring: brass Operated way: with counter weight Suitable... | |
| Key Specifications/Speci al Features: Working pressure: PN10; PN16 Body materials: cast iron, ductile iron, aluminum bronze, stainless steel and carbon steel Applicable temperature: from -40 to +230 degrees C Size... | |
| Aluminum Bronze Check Valves With Lugged Pattern Wafer Type. | |
| API, ANSI, BS, DIN-Standard Wafer Check Valves. Model Number: LD 016-WCK Key Specifications/Speci al Features: Manufacturing standards: API, ANSI, BS, DIN Sizes range: from 1" diameter to 24" diameter (DN25mm... | |
| Brass Valve with Threaded Connection, PN1MPa to 6MPa Working Pressure Model Number:LD 014-BS Key Specifications/Speci al Features: Types: ball, gate, bib-cock, check, stop, angle, tap... Size range: from 1/4 inch... | |
| Carbon Steel PTFE-Lined Valves with Flanged Connection. Model Number: LD-013-QF Key Specifications/Speci al Features: Types: gate, globe, check, ball, butterfly, diaphragm, pipe fitting Manufacturing standards: API, ANSI, BS, DIN, JIS... | |
| Cast Iron Valves, Meeting Global Quality Standards. Model Number: LD 012-CI Key Specifications/Speci al Features: Types: gate, globe, check, ball, butterfly, plug, foot, angle, air, Y-strainer... Manufacturing standards: API, ANSI,... | |
| Cast Steel Check Valve Delivered in 30 Days. Model Number: LD-003-CK Key Specifications/Speci al Features: Manufacturing standards: API, ANSI, BS, DIN, JIS Size range: from 1/2 inch to 32 inch... | |
| Forged Steel Valves, Meeting International Standards. Model Number: LD 007-FST Key Specifications/Speci al Features: Type: gate, globe, check, needle, etc. Manufacturing standards: API, ANSI, BS, DIN, JIS Size range: from... | |
| Swing Check Valve with Cast Iron, Ductile Iron, Aluminum Bronze, and Stainless Steel Materials Model Number:LD 016-WCK4 Key Specifications/Speci al Features: Working pressure: PN10, PN16, 125LBS Body materials: cast iron,... | |
| Swing Check Valve, Flange Drilling According to ANSI125/150, DIN2501 PN10/PN16, and AS2129 Table E Model Number:LD 016-WCK1 Key Specifications/Speci al Features: Key Specifications/Speci al Features: Working pressure: PN10, PN16, 125lb... | |
| Swing Check Valves, Pressure from ANSI Class 150 to 2500 (PN1.6-42MPa). Model Number:LD-003-CK2 Key Specifications/Speci al Features: Pressure: from ANSI class 150 to 2500 (PN1.6-42MPa) Manufacturing standards: API, ANSI, BS,... | |
| Wafer Check Valves with Stainless Steel CF8, API, ANSI, BS and DIN Manufacturing Standards. Model Number: LD 003-CK1 Key Specifications/Speci al Features: Body materials: carbon steel, alloy steel and stainless... |