Xiamen Landee Industries Co., Ltd. Datasheets for Nuts

Nuts are a type of hardware fastener with a tapped inner diameter. They are used with a mating threaded bolt or rod to secure components. There are many sizes and varieties of nuts; each with a particular fastening purpose. Some nuts can be applied without tools, and others may have special designs to prevent the nut from loosening.


Nuts: Learn more

Product Name Notes
Key Specifications/Speci al Features: Manufacturing standards: ANSI/ASME Size range: from 1/4 to 4 inches (M8 - M48) Body materials: A194 2H/2HM; A194 4/4M; A194 7/7M; A194 8/8M Surface:  black,...
Key Specifications/Speci al Features: Manufacturing standards: ANSI/ASME Size range: from 1/4-inch to 4-inch (M8 - M48) Body materials: A194 2H/2HM; A194 4/4M; A194 7/7M; A194 8/8M Surface: black, galvanized,...
Carbon Steel Nuts with A194 2H/2HM Materials. Model Number: LD-024CS-BN2 Key Specifications/Speci al Features: Standard: ANSI/ASME Size: from 1/4 to 4-inch (M8 to 48) Material: A194 2H/2HM; A194 4/4M; A194...
Stainless Steel Nuts, Measuring 1/4 to 4 Inches. Model Number:LD-024SS-BN Key Specifications/Speci al Features: Standard: ANSI/ASME Size: from 1/4 to 4-inch (M8 to 48) Material: A194 2H/2HM; A194 4/4M; A194...