Xiamen Landee Industries Co., Ltd. Forged Flange with Golden Color LD 013-FL8

Description
WN Flanges with Standard Marking and Yellow Golden Anticorrosive Painting. LD 013-FL8 Key Specifications/Speci al Features: Materials: ASTM A105 A350 LF1, LF2 CL1/CL2, LF3 CL1/CL2 A516.60 A694 (F42, F46, F48, F50, F52, F56, F60, F65, F70) A182 F304/304L, F316/316L, F316H, F310, F321 A182 F11, F22 Type: welding neck, slip-on, threaded, lap-joint, socket welding, and blind Manufacturing standards: API, ANSI, BS, JIS, UNI, MSS, and SP Pressure: ANSI class 150 to 2,500 Size range: 1/2 to 56 inches (DN15 to DN1,400mm)
Description
WN Flanges with Standard Marking and Yellow Golden Anticorrosive Painting. LD 013-FL8 Key Specifications/Speci al Features: Materials: ASTM A105 A350 LF1, LF2 CL1/CL2, LF3 CL1/CL2 A516.60 A694 (F42, F46, F48, F50, F52, F56, F60, F65, F70) A182 F304/304L, F316/316L, F316H, F310, F321 A182 F11, F22 Type: welding neck, slip-on, threaded, lap-joint, socket welding, and blind Manufacturing standards: API, ANSI, BS, JIS, UNI, MSS, and SP Pressure: ANSI class 150 to 2,500 Size range: 1/2 to 56 inches (DN15 to DN1,400mm)

Suppliers

Company
Product
Description
Supplier Links
Forged Flange with Golden Color - LD 013-FL8 - Xiamen Landee Industries Co., Ltd.
Xiamen, Fujian, China
Forged Flange with Golden Color
LD 013-FL8
Forged Flange with Golden Color LD 013-FL8
WN Flanges with Standard Marking and Yellow Golden Anticorrosive Painting. LD 013-FL8 Key Specifications/Speci al Features: Materials: ASTM A105 A350 LF1, LF2 CL1/CL2, LF3 CL1/CL2 A516.60 A694 (F42, F46, F48, F50, F52, F56, F60, F65, F70) A182 F304/304L, F316/316L, F316H, F310, F321 A182 F11, F22 Type: welding neck, slip-on, threaded, lap-joint, socket welding, and blind Manufacturing standards: API, ANSI, BS, JIS, UNI, MSS, and SP Pressure: ANSI class 150 to 2,500 Size range: 1/2 to 56 inches (DN15 to DN1,400mm)

WN Flanges with Standard Marking and Yellow Golden Anticorrosive Painting.
LD 013-FL8
Key Specifications/Special Features:

  • Materials:
    • ASTM A105
    • A350 LF1, LF2 CL1/CL2, LF3 CL1/CL2
    • A516.60
    • A694 (F42, F46, F48, F50, F52, F56, F60, F65, F70)
    • A182 F304/304L, F316/316L, F316H, F310, F321
    • A182 F11, F22
  • Type: welding neck, slip-on, threaded, lap-joint, socket welding, and blind
  • Manufacturing standards: API, ANSI, BS, JIS, UNI, MSS, and SP
  • Pressure: ANSI class 150 to 2,500
  • Size range: 1/2 to 56 inches (DN15 to DN1,400mm)
Supplier's Site

Technical Specifications

  Xiamen Landee Industries Co., Ltd.
Product Category Pipe Fittings
Product Number LD 013-FL8
Product Name Forged Flange with Golden Color
Connection Type Flange Connection
Unlock Full Specs
to access all available technical data

Similar Products

Pump Head Syringe T-Connector -  - Lee Co. (The)
Specs
Fitting Type Tee Fitting
View Details
Xleg 90 Elbow Butt - 5007010 - Asahi/America, Inc.
Specs
Fitting Type Elbow Fitting
Material Pigmented Polypropylene
English Size 1.000 inch (25.4 mm)
View Details
90° Compact BSPP Female 60° Cone - B-1616-FBC9 - Kuriyama of America, Inc.
Specs
Connection Type Flange Connection
English Size 1.000 inch (25.4 mm)
View Details
Adapters - 60211 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.375 inch (9.52 mm)
View Details