Xiamen Landee Industries Co., Ltd. Datasheets for Gas Fittings
Gas fittings are specifically designed for use with gases, such as flammable propane or hazardous phosgene. These types of fittings have a reverse thread; meaning, the threads are cut in the reverse direction from all other fittings so that gas lines cannot be connected to air lines, water lines, or vent lines.
Gas Fittings: Learn more
| Product Name | Notes |
|---|---|
| Key Specifications/Speci al Features: Type: welding neck, slip-on, threaded, lap-joint, socket welding and blind Materials: ASTM A105 A350 LF1, LF2 CL1/CL2, LF3 CL1/CL2 A516.60 A694 (F42, F46, F48, F50, F52,... | |
| Spacer Flange with ANSI, BS, JIS, UNI, MSS and SP Standards Model Number: LD 010-FL05 Key Specifications/Speci al Features: Types: welded neck, slip-on, threaded, lap-joint, socket welding, spectacle blind and... |