Xiamen Landee Industries Co., Ltd. Datasheets for Studs

Studs are mechanical fasteners which are threaded on one or both ends. One end is secured to an object. The other end is used typically with a nut.
Studs: Learn more

Product Name Notes
Carriage Bolts Sized from 1/4 to 4 Inches, Meet ANSI/ASME Standards. Model Number: LD-026-SB Key Specifications/Speci al Features: Standards: ANSI/ASME Size: from 1/4 to 4 inches (length to 20-inch max)...
China All-Thread Stud and Nut Manufacturer Landee Provides ASTM A193, ASTM A194 2H Stud, with Hex Nuts, Blue XYLan 1014 Finish, Size 1 1/8 Inch.
Double End Stud Bolt with Teflon-plated Surface, Available in Different Sizes Model Number: LD-021-SB Key Specifications/Speci al Features: Standard: ANSI/ASME Size: from 1/4 to 4 inches (M8 to M48) Materials:...
Eye Bolts from 1/4 to 4 Inches (M8 - M48). Model Number:LD-025-EB. Key Specifications/Speci al Features: Standard: ANSI/ASME Size: from 1/4 to 4 inches (M8 - M48) Material:A193 B7/A194 2H;
Hexagon Bolts with Optional Plating, from 1/4 to 4 Inches (M8 - M48). Model Number:LD-025-HB. Key Specifications/Speci al Features: Standard: ANSI/ASME Size: from 1/4-inch to 4-inch (M8 - M48) Material:A193...
Special Stud Bolts, Made of A193 B7/A194 2H Materials. Model Number:LD-025-SB3. Key Specifications/Speci al Features: Standard: ANSI/ASME Size: from 1/4 to 4 inches (M8 to M48) Material:A193 B7/A194 2H; A193...
Stud Bolts and Nuts with Cadmium/Teflon-plate d Surface, Made of A193 B7/A194 2H. Model Number: LD-026-SB-2 Key Specifications/Speci al Features: Materials: A193 B7/A194 2H, A193 B7M/A194 2HM, A320 L7/A194 7...
Stud Bolts and Nuts with Sizes Range of 1/4 - 4 Inches. Model Number: LD-022-BN Key Specifications/Speci al Features: Standard: ANSI/ASME Size: from 1/4-inch to 4 inches (Length to 20...
Stud Bolts, Available in Different Sizes. Model Number: LD-025-SB5 Key Specifications/Speci al Features: Standard: ANSI/ASME Size: from 1/4 to 4-inch (M8 to M48) Materials:A193 B7/A194 2H, A193 B7M/A194 2HM, A193...
Stud Nuts and Bolts with A193 B7/A194 Material, Available in Different Sizes. Model Number: LD-023-BN-PTFE1 Key Specifications/Speci al Features: Material: A193 B7/A194 2H; A193 B7M/A194 2HM; A320 L7/A194 7; A320...
Stud Nuts and Bolts with A193 B7/A194 Material, Available in Different Sizes. Model Number: LD-023-BN-PTFE3 Key Specifications/Speci al Features: Material: A193 B7/A194 2H; A193 B7M/A194 2HM; A320 L7/A194 7; A320...
TEFLON plated Stud Bolts and Nuts with Teflon-plated Surface Finish, Available in Black. Model Number: LD-023-BN-PTFE2 Key Specifications/Speci al Features: Materials: A193 B7/A194 2H, A193 B7M/A194 2HM, A320 L7/A194 7...
Thread Bar in Optional Materials, from 1/4 to 4 Inches (M8 - M48). Model Number:LD-025-SB Key Specifications/Speci al Features: Standard: ANSI/ASME Size: from 1/4 to 4 inches (M8 - M48)...
Thread Bar with Black Galvanized Surface. Model Number: LD-025-SB4 Key Specifications/Speci al Features: Standard: ANSI/ASME Size: from 1/4 to 4 inches (M8 to M48) Material:A193 B7/A194 2H; A193 B7M/A194 2HM;
Thread Bar, Made of A193 B7/A194 2H Material. Model Number: LD-025-SB2 Key Specifications/Speci al Features: Standard: ANSI/ASME Size: from 1/4 to 4 inches (M8 to M48) Materials:A193 B7/A194 2H, A193...
Thread Bar, Made of A193 B7M/A194 2HM Material. Model Number: LD-025-SB1 Key Specifications/Speci al Features: Standard: ANSI/ASME Size: from 1/4 to 4 inches (M8 to M48) Materials:A193 B7/A194 2H, A193...