Xiamen Landee Industries Co., Ltd. Datasheets for Butterfly Valves

Butterfly valves control flow through a circular disc or vane by turning the valve's pivot axis at right angles to the direction of flow in the pipe. They are normally used as throttling valves to control flow.
Butterfly Valves: Learn more

Product Name Notes
150LBS Butterfly Valve with LUG Type, Made of Carbon Steel, Stainless Steel and Alloy Steel. Model Number: LD 006-BTC2 Key Specifications/Speci al Features: Body materials: carbon steel, stainless steel and...
Key Specifications/Speci al Features: Body materials: aluminum bronze Size range: from 1 to 24 inches diameter (DN25 to DN600mm) Manufacturing standards: API, ANSI, BS, DIN, JIS Connection: wafer, lug, flanged...
Assorted Types of Butterfly Valves without Pin. Model Number: LD 018-BT Key Specifications/Speci al Features: Manufacturing standards: API, ANSI, BS, DIN, JIS Sealing: metal-seated, resilience-seated Size range: from 1-1/2inch to...
Butterfly Valve Made from Various Sturdy Materials. Model Number: LD 006-BT Key Specifications/Speci al Features: Manufacturing standards: API, ANSI, BS, DIN, JIS Sealing: metal-seated, resilience-seated Size range: from 1-1/4 inch...
Butterfly Valve with Cast Iron Body, and white coating. Model Number: LD 018-BT8 Key Specifications/Speci al Features: Manufacturing standards: API, ANSI, BS, DIN, and JIS Sealing: metal-seated, resilience-seated Size range:...
Butterfly Valves DN2600 with BW Ends, Available in API, ANSI, BS, DIN and JIS Standards. Model Number: LD 006-BT1 Key Specifications/Speci al Features: Body materials: carbon steel, stainless steel and...
Butterfly Valves Lined PTFE with Applicable Temperature of -40 to +230 Degrees Celsius. Model Number: LD 006-BT/PTFE Key Specifications/Speci al Features: Body materials: cast iron, ductile iron, carbon steel and...
Butterfly Valves with Ductile Iron Body and Gear Operator. Model Number: LD 018-BT3 Key Specifications/Speci al Features: Body materials: cast iron, ductile iron, aluminum bronze, stainless steel, carbon steel Pressure:...
Butterfly Valves With Gear Box. Model Number: LD-018-BTG Key Specifications/Speci al Features: Manufacturing standards: API, ANSI, BS, DIN, JIS Sealing: metal-seated, resilience-seated Size range: 1-1/2-inch to 24-inch (DN40mm - DN600mm)...
Carbon Steel Butterfly Valve, API, ANSI and DIN Standards Approved. Model Number: LD 018-BT6 Key Specifications/Speci al Features: Manufacturing standards: API, ANSI, DIN Sealing: metal-seated, resilience-seated Size range: from 2...
Carbon Steel PTFE-Lined Valves with Flanged Connection. Model Number: LD-013-QF Key Specifications/Speci al Features: Types: gate, globe, check, ball, butterfly, diaphragm, pipe fitting Manufacturing standards: API, ANSI, BS, DIN, JIS...
Cast Iron Valves, Meeting Global Quality Standards. Model Number: LD 012-CI Key Specifications/Speci al Features: Types: gate, globe, check, ball, butterfly, plug, foot, angle, air, Y-strainer... Manufacturing standards: API, ANSI,...
China Double Eccentric Butterfly Valve Manufacturer Landee Provides GJS500.7 Butterfly Valves, Double Eccentric, DN700, PN16, EPDM Seat, SS420 Shaft.
Double Flange Butterfly Valve with Gear Box, Available in Size Range of 1 1/4 to 192 Inches. Model Number: LD 018-BT5 Key Specifications/Speci al Features: Body materials: carbon, stainless and...
Flange Type Double-eccentric Butterfly Valve with Cast Iron Body and Gear Operator. Model Number: LD 018-BT1 Key Specifications/Speci al Features: With cast iron body and gear operator Design standard: BS5155...
Lug Type Butterfly Valves with Ductile Iron Body, Available in API 609 and EN593 Standards. Model Number: LD 018-BT2 Key Specifications/Speci al Features: Body materials: cast iron, ductile iron, aluminum...
PN16 Butterfly Valves with Flanged Ends, Metal and Resilience-seated Sealing. Model Number: LD 006-BTC1 Key Specifications/Speci al Features: Body materials: carbon steel, stainless steel and alloy steel Connection: wafer, lug,...
Wafer Type Butterfly Valve with cast iron Body. Model Number: LD-018-BT7 Key Specifications/Speci al Features: Manufacturing standards: API, ANSI, BS, DIN, JIS Sealing: metal-seated, resilience-seated Size range: from 1-1/2inch to...