Xiamen Landee Industries Co., Ltd. WN Flange LD 011-FL

Description
Forged Steel Flange with ANSI Class 150 to 2,500 Pressure Units. Model Number: LD 011-FL Key Specifications/Speci al Features: Type: welding neck, slip-on, threaded, lap-joint, socket welding and blind Manufacturing standards: API, ANSI, BS, JIS, UNI, MSS, SP Size range: from 1/2 to 56-inch (DN 15mm to DN1 400mm) Pressure: ANSI class 150 to 2,500 Materials: A105, LF2, F304, F304L, F316, F316L, Q235
Description
Forged Steel Flange with ANSI Class 150 to 2,500 Pressure Units. Model Number: LD 011-FL Key Specifications/Speci al Features: Type: welding neck, slip-on, threaded, lap-joint, socket welding and blind Manufacturing standards: API, ANSI, BS, JIS, UNI, MSS, SP Size range: from 1/2 to 56-inch (DN 15mm to DN1 400mm) Pressure: ANSI class 150 to 2,500 Materials: A105, LF2, F304, F304L, F316, F316L, Q235

Suppliers

Company
Product
Description
Supplier Links
WN Flange LD 011-FL
Forged Steel Flange with ANSI Class 150 to 2,500 Pressure Units. Model Number: LD 011-FL Key Specifications/Speci al Features: Type: welding neck, slip-on, threaded, lap-joint, socket welding and blind Manufacturing standards: API, ANSI, BS, JIS, UNI, MSS, SP Size range: from 1/2 to 56-inch (DN 15mm to DN1 400mm) Pressure: ANSI class 150 to 2,500 Materials: A105, LF2, F304, F304L, F316, F316L, Q235

Forged Steel Flange with ANSI Class 150 to 2,500 Pressure Units.
Model Number: LD 011-FL
Key Specifications/Special Features:

  • Type: welding neck, slip-on, threaded, lap-joint, socket welding and blind
  • Manufacturing standards: API, ANSI, BS, JIS, UNI, MSS, SP
  • Size range: from 1/2 to 56-inch (DN 15mm to DN1 400mm)
  • Pressure: ANSI class 150 to 2,500
  • Materials: A105, LF2, F304, F304L, F316, F316L, Q235
Supplier's Site

Technical Specifications

  Xiamen Landee Industries Co., Ltd.
Product Category Pipe Fittings
Product Number LD 011-FL
Product Name WN Flange
Connection Type Flange Connection
Unlock Full Specs
to access all available technical data

Similar Products

Pump Head Syringe T-Connector -  - Lee Co. (The)
Specs
Fitting Type Tee Fitting
View Details
Xleg 90 Elbow Butt - 5007030 - Asahi/America, Inc.
Specs
Fitting Type Elbow Fitting
Material Pigmented Polypropylene
English Size 3.000 inch (76.2 mm)
View Details
Carbon Steel Forged Raised Face Threaded Flanges 150# (ANSI B16.56 & ASTM A-105) CSRFTHD Series - CSRFTHD1501000 - Kuriyama of America, Inc.
Specs
Connection Type Flange Connection; Tube - Male English Straight Thread
Material Steel; Carbon Steel
English Size 10.000 inch (254 mm)
View Details
Male Branch Tee Fittings - 61040 - Jergens, Inc.
Specs
Fitting Type Tee Fitting
View Details