Xiamen Landee Industries Co., Ltd. Elbow 45 Degree LD 012-PFE

Description
Elbow 45 Degree, BW, A234 WPB, LR Model Number:LD 012-PFE Key Specifications/Speci al Features: Types: elbow, tee, reducer, cap Manufacturing standards: ANSI, ISO, JIS, and DIN Size range: from 1/2 to 56in (DN 15 to DN 1,400mm) Pressure: from SCH5 to SCH160, class 3,000, 6,000, and 9,000 Materials: carbon steel, stainless steel
Description
Elbow 45 Degree, BW, A234 WPB, LR Model Number:LD 012-PFE Key Specifications/Speci al Features: Types: elbow, tee, reducer, cap Manufacturing standards: ANSI, ISO, JIS, and DIN Size range: from 1/2 to 56in (DN 15 to DN 1,400mm) Pressure: from SCH5 to SCH160, class 3,000, 6,000, and 9,000 Materials: carbon steel, stainless steel

Suppliers

Company
Product
Description
Supplier Links
Elbow 45 Degree - LD 012-PFE - Xiamen Landee Industries Co., Ltd.
Xiamen, Fujian, China
Elbow 45 Degree
LD 012-PFE
Elbow 45 Degree LD 012-PFE
Elbow 45 Degree, BW, A234 WPB, LR Model Number:LD 012-PFE Key Specifications/Speci al Features: Types: elbow, tee, reducer, cap Manufacturing standards: ANSI, ISO, JIS, and DIN Size range: from 1/2 to 56in (DN 15 to DN 1,400mm) Pressure: from SCH5 to SCH160, class 3,000, 6,000, and 9,000 Materials: carbon steel, stainless steel

Elbow 45 Degree, BW, A234 WPB, LR
Model Number:LD 012-PFE
Key Specifications/Special Features:

  • Types: elbow, tee, reducer, cap
  • Manufacturing standards: ANSI, ISO, JIS, and DIN
  • Size range: from 1/2 to 56in (DN 15 to DN 1,400mm)
  • Pressure: from SCH5 to SCH160, class 3,000, 6,000, and 9,000
  • Materials: carbon steel, stainless steel
Supplier's Site

Technical Specifications

  Xiamen Landee Industries Co., Ltd.
Product Category Pipe Fittings
Product Number LD 012-PFE
Product Name Elbow 45 Degree
Fitting Type Elbow Fitting; Tee Fitting; Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Stainless Steel Fittings - Barb Couplings - BC-1-1-SS - O'Keefe Controls Co.
Specs
Material Stainless
English Size 0.062 inch (1.59 mm)
View Details
Tapping Sleeve, 24
Specs
Connection Type Tube - Male English Straight Thread
Material Steel; Carbon Steel
Temperature -20 to 180 F (-29 to 82 C)
View Details
Square Butt Weld Flanges - In-line Sch XXS - ISO 6164 - 250 Bar Series - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature)
Connection Type Flange Connection; Square, Butt Weld In-line Flanges
Material Steel; Stainless
View Details
Male Elbow Fittings - 61003 - Jergens, Inc.
Specs
Fitting Type Elbow Fitting
View Details