Xiamen Landee Industries Co., Ltd. Datasheets for Pipe Flanges

Flanges are used to connect pipes, tubes, hoses, and similar structures.
Pipe Flanges: Learn more

Product Name Notes
Key Specifications/Speci al Features: Type: welding neck, slip-on, threaded, lap-joint, socket welding and blind Materials: ASTM A105 A350 LF1, LF2 CL1/CL2, LF3 CL1/CL2 A516.60 A694 (F42, F46, F48, F50, F52,...
Key Specifications/Speci al Features: Materials: ASTM A105 A350 LF1, LF2 CL1/CL2, and LF3 CL1/CL2 A516.60 A694 (F42, F46, F48, F50, F52, F56, F60, F65, and F70) A182 F304/304L, F316/316L, F316H,...
A350 LF2 Slip-on Flanges for Oil Fields with A350 LF2 Materials Model Number:LD 010-FL5 Key Specifications/Speci al Features: Materials: ASTM A105 A350 LF1, LF2 CL1/CL2, and LF3 CL1/CL2 A516.60 A694...
A694 F56 WN Flanges with Standard Marking Made of ASTM A105. Model Number: LD 012-FL3 Key Specifications/Speci al Features: Materials: ASTM A105 A350 LF1, LF2 CL1/CL2, LF3 CL1/CL2 A516.60 A694...
Anchor Flange, Available in ANSI, BS, JIS, UNI, MSS, and SP Standards. Model Number: LD 013-FL14 Key Specifications/Speci al Features: Materials: ASTM A105 A350 LF1, LF2 CL1/CL2, and LF3 CL1/CL2...
Blind Flanges, Available in ANSI, BS, JIS, UNI, MSS and SP Standards. Model Number: LD 013-FL12 Key Specifications/Speci al Features: Materials: ASTM A105 A350 LF1, LF2 CL1/CL2, LF3 CL1/CL2 A516.60...
Blind Flanges, Available in ANSI, BS, JIS, UNI, MSS and SP Standards. Model Number: LD 013-FL6
Blind Flanges, Available in ANSI, BS, JIS, UNI, MSS and SP Standards. Model Number:LD 013-FL10 Key Specifications/Speci al Features: Materials: ASTM A105 A350 LF1, LF2 CL1/CL2, LF3 CL1/CL2 A516.60 A694...
Blind Flanges, Made of A105, LF2, F304, F304L, F316, F316L and Q235. Measures 1/2 to 56 Inches. Model Number: LD 010-FL2 Key Specifications/Speci al Features: Materials: A105, LF2, F304, F304L,...
Blind Flanges, Made of A350 LF2 Material, Suitable for Oilfield. Model Number: LD 010-FL6 Key Specifications/Speci al Features: Materials: ASTM A105 A350 LF1, LF2 CL1/CL2, LF3 CL1/CL2 A516.60 A694 (F42,...
China Flanged Socket Adaptor Manufacturer Landee Provides Ductile Iron Flanged Socket Adaptors, DI Flanged Socket Adaptors, Size 450mm.
China S235JR Plate Flange Manufacturer Landee Provides S235JR Plate Flange, Smooth Surface, Standard DIN 2576, DN250 (10 Inch), Pressure PN10.
Flanges in Various Types, Made of 304 SS, Measures 1/2 to 56 Inches. Model Number: LD 010-FL3 Key Specifications/Speci al Features: Materials: A105, LF2, F304, F304L, F316, F316L and Q235...
Flanges in Various Types, Made of 304 SS, Measures 1/2 to 56 inches. Model Number: LD 013-FL1 Key Specifications/Speci al Features: Materials: ASTM A105 A350 LF1, LF2 CL1/CL2, and LF3...
Flanges, Available in Various Types A694 (F42, F46, F48, F50, F52, F56, F60, F65, F70). Model Number: LD 013-FL5 Key Specifications/Speci al Features: Materials: ASTM A105 A350 LF1, LF2 CL1/CL2,...
Flat Flanges, Available in ANSI, BS, JIS, UNI, MSS and SP Standards. Model Number: LD 013-FL7 Key Specifications/Speci al Features: Materials: ASTM A105 A350 LF1, LF2 CL1/CL2, LF3 CL1/CL2 A516.60...
Flat Flanges, Available in ANSI, BS, JIS, UNI, MSS and SP Standards. Model Number:LD 013-FL11 Key Specifications/Speci al Features: Materials: ASTM A105 A350 LF1, LF2 CL1/CL2, LF3 CL1/CL2 A516.60 A694...
Forged Steel Flange with ANSI Class 150 to 2,500 Pressure Units. Model Number: LD 011-FL Key Specifications/Speci al Features: Type: welding neck, slip-on, threaded, lap-joint, socket welding and blind Manufacturing...
Forged Steel Flanges in Various Types, Sized 1/2 to 56-inch. Model Number: LD 010-FL01 Key Specifications/Speci al Features: Materials: ASTM A105 A350 LF1, LF2 CL1/CL2, LF3 CL1/CL2 A516.60 A694 (F42,...
Forged Steel Flanges, ANSI Class 150 to 2,500 Pressure and 1/2 to 56-inch Size Range. Model Number: LD 010-FL Key Specifications/Speci al Features: Types: welding neck, slip-on, threaded, lap-joint, socket...
Forged Steel Flanges, Made of A105, LF2 and F304Model Number: LD 012-FL Key Specifications/Speci al Features: Type: welding neck, slip-on, threaded, lap-joint, socket welding and blind Manufacturing standard: API, ANSI,...
Forged Steel Flanges, Made of A105, LF2, F304, F304L, F316, F316L and Q235 Steel. Model Number: LD 013-FL Key Specifications/Speci al Features: Types: welding neck, slip-on, threaded, lap-joint, socket welding...
Long WN Flange, Available in ANSI, BS, JIS, UNI, MSS and SP Standards. Model Number: LD 013-FL17 Key Specifications/Speci al Features: •Materials: A105, LF2, F304, F304L, F316, F316L and Q235•Type:...
Orifice Welding Neck Flange, Available in ANSI, BS, JIS, UNI, MSS and SP Standards. Model Number: LD 014-FL Key Specifications/Speci al Features: Materials: ASTM A105 A350 LF1, LF2 CL1/CL2, LF3...
RTJ Flanges, Available in Different Types A694 (F42, F46, F48, F50, F52, F56, F60, F65, F70). Model Number: LD 012-FL1 Key Specifications/Speci al Features: Materials: ASTM A105 A350 LF1, LF2...
Slip-on Flanges, Available in ANSI, BS, JIS, UNI, MSS, and SP Standards. Model Number: LD 013-FL2 Key Specifications/Speci al Features: Materials: ASTM A105 A350 LF1, LF2 CL1/CL2, and LF3 CL1/CL2...
Slip-on Flanges, Made of A350 LF2 Material, Measuring 1/2 to 56 Inches. Model Number: LD 010-FL9 Key Specifications/Speci al Features: Materials: ASTM A105 A350 LF1, LF2 CL1/CL2, LF3 CL1/CL2 A516.60...
Slip-on Flanges, Made of ASTM A105 Material. Model Number: LD 010-FL10 Key Specifications/Speci al Features: Materials: ASTM A105, A350 LF1, LF2 CL1/CL2, LF3 CL1/CL2, A516.60 A694 (F42, F46, F48, F50,...
Socket Welding Flange, Available in ANSI, BS, JIS, UNI, MSS and SP Standards.
Spacer Flange with ANSI, BS, JIS, UNI, MSS and SP Standards Model Number: LD 010-FL05 Key Specifications/Speci al Features: Types: welded neck, slip-on, threaded, lap-joint, socket welding, spectacle blind and...
Special Flanges in Various Types, Made of 304 SS, Measures 1/2 to 56 inches. Model Number: LD 013-FL3 Key Specifications/Speci al Features: Materials: ASTM A105 A350 LF1, LF2 CL1/CL2, and...
Spectacle Flanges for Oil Fields with A516 Material. Model Number: LD 010-FL4 Key Specifications/Speci al Features: Materials: ASTM A105 A350 LF1, LF2 CL1/CL2, and LF3 CL1/CL2 A516.60 A694 (F42, F46,...
Welding Neck Flanges, Available in ANSI, BS, JIS, UNI, MSS and SP Standards. Model Number: LD 010-FL1 Key Specifications/Speci al Features: Materials: A105, LF2, F304, F304L, F316, F316L and Q235...
WN Flanges with Standard Marking and Made of Stainless Steel Model Number: LD 013-FL16 Key Specifications/Speci al Features: Materials: ASTM A105 A350 LF1, LF2 CL1/CL2, LF3 CL1/CL2 A516.60 A694 (F42,...
WN Flanges with Standard Marking and Yellow Golden Anticorrosive Painting. LD 013-FL8 Key Specifications/Speci al Features: Materials: ASTM A105 A350 LF1, LF2 CL1/CL2, LF3 CL1/CL2 A516.60 A694 (F42, F46, F48,...
WN Flanges with Standard Marking and Yellow Golden Anticorrosive Painting. Model Number: LD 012-FL2 Key Specifications/Speci al Features: Materials: ASTM A105 A350 LF1, LF2 CL1/CL2, LF3 CL1/CL2 A516.60 A694 (F42,...
WN RTJ-1 ASTM Standard Welding Neck Flange, Made of Stainless Steel LD 013-FL9 Key Specifications/Speci al Features: Standard: American standard Flange type: WN (welding neck) flange Material: stainless steel A182,...