Xiamen Landee Industries Co., Ltd. Datasheets for Ball Valves

Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit uniform sealing stress. The valve gets its name from the ball that rotates to open and close the valve. Ball valves are used in situations where tight shut-off is required. They are wide duty valves, able to transfer gases, liquids and liquids with suspended solids (slurries). Ball valves provide tight shut-off and characterizable control. They have high rangeability due to the design of the regulating element and few complications from side loads typical of butterfly or globe valves.
Ball Valves: Learn more

Product Name Notes
Key Specifications/Speci al Features:  Manufacturing standards: API, ANSI, BS, DIN and JIS Size range: 1/2 to 36 inches (15 to DN900mm) Pressure: ANSI class 150 to 2500 (PN1.6 to...
Key Specifications/Speci al Features: Ball type: floating ball, trunnion mounted ball Manufacturing standards: API, ANSI, BS, DIN, JIS Size range: from 1/2 inch to 36 inches (DN15mm - DN900mm) Pressure:...
Key Specifications/Speci al Features: Ball type: trunnion mounted ball Body materials: A105, LF2, F11, F22, F304, F304L, F316 and F316L Manufacturing standards: API, ANSI, BS, DIN and JIS Pressure: ANSI...
Key Specifications/Speci al Features: Body materials: carbon steel, stainless steel, alloy steel WCB, LCB, CF3, CF3M, CF8, CF8M, MONEL, and more. Ball type: floating ball, trunnion mounted ball. Manufacturing standards:...
Key Specifications/Speci al Features: Design reference: API and ASME Design standard: API 6D and ASME B16.34 Structure length: flanged ends API 6D and ASME B16.10 Welded connection Flanged ends: ASME...
Key Specifications/Speci al Features: Types: ball valve 2000 wog with locking device (2-PC) Size range: from 1/4 inch to 2 inch full bore Working pressure: 2000 PSI for W.O.G. Connection:...
Aluminum Bronze Ball Valves with Welded Connection and Flanged Ends Model Number: LD 004-BVAL Key Specifications/Speci al Features: Body materials: aluminum bronze Size range: from 1 to 24 inches diameter...
Ball Valve 2000 WOG, with Full Bore from 1/4 Inches to 2 Inches LD-024S-BL Key Specifications/Speci al Features: Key Specifications/Speci al Features: Manufacturing standards: ANSI, DIN, BS Type: ball valve...
Brass Valve with Threaded Connection, PN1MPa to 6MPa Working Pressure Model Number:LD 014-BS Key Specifications/Speci al Features: Types: ball, gate, bib-cock, check, stop, angle, tap... Size range: from 1/4 inch...
Cast Iron Ball Valve with International Standards, Made of Stainless Steel and Carbon Steel Material. Model Number: LD 004-CIBV Key Specifications/Speci al Features:Working pressure: PN10, PN16Size range: from 1/2 inch...
Cast Iron Valves, Meeting Global Quality Standards. Model Number: LD 012-CI Key Specifications/Speci al Features: Types: gate, globe, check, ball, butterfly, plug, foot, angle, air, Y-strainer... Manufacturing standards: API, ANSI,...
Cast Steel Ball Valve with Floating Ball and Trunnion Mounted Ball. Model Number: LD 004L1-BVCS1 Key Specifications/Speci al Features: Body materials:Carbon steel, stainless steel, alloy steel, WCB, LCB, CF3, CF3M,...
Floating Ball Valve with Flanged with API 6D Manufacture Standard. Model Number: LD 004-BVF3 Key Specifications/Speci al Features: Working pressure: 150, 300, 600, 900Lb (PN10 to PN160) Size range: from...
Forged Steel Ball Valves, Meet API, ANSI, BS, DIN, JIS Standards. Model Number: LD 004L2-BVFS5 Key Specifications/Speci al Features: Body materials: A105, LF2, F11, F22, F304, F304L, F316, F316L, and...
Forged Steel Ball Valves, Meet API, ANSI, BS, DIN, JIS Standards. Model Number:LD 004L2-BVFS1 Key Specifications/Speci al Features: Ball type: trunnion mounted ball Body materials: A105, LF2, F11, F22, F304,...
Socket-Welded Forged Steel Ball Valve from 1/8 inch to 2-1/2 inch Model Number:LD 009S-BL Key Specifications/Speci al Features: Type: 1-piece body, 2-piece body, 3-piece body Manufacturing standards: API, ANSI, BS,...
Top Entry Ball Valves, Passed Firesafe Test to API 6FA and Butt-welded Connection. Model Number:LD 004L2-BVTE1 Key Specifications/Speci al Features: Top entry ball valves with firesafe test to API 6FA...
Trunnion Mounted Ball Valve, Meet API, ANSI, BS, DIN, JIS Standards Model Number: LD 004-BVT01 Key Specifications/Speci al Features: •Ball type: Trunnion mounted ball•Body materials: A105, LF2, F11, F22, F304,...