Xiamen Landee Industries Co., Ltd. Datasheets for Gate Valves

Gate valves and knife valves are linear motion valves in which a flat closure element slides into the media stream to shut off flow.
Gate Valves: Learn more

Product Name Notes
API 600 Gate Valve, Made of Carbon, Alloy and Stainless Steel Materials, with API Standards Model Number: LD 001C-GT02 Key Specifications/Speci al Features: Manufacturing standards: API, ANSI, BS, DIN Size...
API, ANSI, BS, DIN, JIS Parallel Slide Gate Valves. Model Number: LD 017-PSG Key Specifications/Speci al Features: Manufacturing standards: API, ANSI, BS, DIN, JIS Size range: from 1/2 to 36...
Brass Valve with Threaded Connection, PN1MPa to 6MPa Working Pressure Model Number:LD 014-BS Key Specifications/Speci al Features: Types: ball, gate, bib-cock, check, stop, angle, tap... Size range: from 1/4 inch...
Carbon Steel PTFE-Lined Valves with Flanged Connection. Model Number: LD-013-QF Key Specifications/Speci al Features: Types: gate, globe, check, ball, butterfly, diaphragm, pipe fitting Manufacturing standards: API, ANSI, BS, DIN, JIS...
Cast Iron Gate Valves with International Standards, Made of Cast Iron. Model Number: LD 001C-GT01 Key Specifications/Speci al Features: Sizes: 2 to 12 inches/DN50 to 300 Pressure: PN10 to PN16...
Cast Iron Valves, Meeting Global Quality Standards. Model Number: LD 012-CI Key Specifications/Speci al Features: Types: gate, globe, check, ball, butterfly, plug, foot, angle, air, Y-strainer... Manufacturing standards: API, ANSI,...
Casted Steel Gate Valves, API, ANSI, BS, DIN, JIS Cast Steel Gate Valve. Model Number: LD 001C-GT Key Specifications/Speci al Features: Manufacturing standards: API, ANSI, BS, DIN, JIS Size range:...
China Cast Steel Gate Valve Manufacturer Landee Provides Cast Steel Flanged Gate Valves, ASTM A216 WCB, Raised Face, 28 Inch, API 600, 150 LB, Gear.
Forged Steel Gate Valves, Available from 3/8 to 2 Inches Sizes, Class 800 to 2500 Model Number: LD 007-FST1 Key Specifications/Speci al Features:   Size: 3/8 to 2 inches Rating:...
Forged Steel Valves, Meeting International Standards. Model Number: LD 007-FST Key Specifications/Speci al Features: Type: gate, globe, check, needle, etc. Manufacturing standards: API, ANSI, BS, DIN, JIS Size range: from...
Gate Valve, 900LBS 18", A216 WCB, with Gear Operator LD 001C-GT8 Key Specifications/Speci al Features: Body materials: carbon steel, alloy steel and stainless steel Manufacturing standards: API, ANSI, BS, DIN...
Gate Valves with API, ANSI, BS, DIN and JIS Standards, Made of Carbon Steel and Alloy Steel. Model Number: LD 001C-GT4 Key Specifications/Speci al Features: Body materials: carbon steel, alloy...
Gate Valves with Carbon Steel, Alloy Steel, and Stainless Steel Body Materials. Model Number: LD 001C-GT1 Key Specifications/Speci al Features: Manufacturing standards: API, ANSI, BS, DIN, and JIS Size range:...
Gate Valves with PN1.6 to 42MPa Pressure and Size Range from 1/2 to 48 Inches. Model Number: LD 001C-GT5 Key Specifications/Speci al Features: Body materials: carbon steel, alloy steel and...
Gate Valves, API, ANSI, BS, DIN and JIS Standards Approved, Measures 1/2 to 36 Inches. Model Number: LD 001C-GT3 Key Specifications/Speci al Features: Body materials: carbon steel, alloy steel and...
Gate Valves, Different Materials are Available. Model Number: LD 001C-GT2 Key Specifications/Speci al Features: Manufacturing standards: API, ANSI, BS, DIN Size range (diameter): 1 to 24 inches (DN 25 to...
Parallel Double Disc Gate Valve, Measuring 2 to 24 Inches Model Number: LD 001C-GT7 Key Specifications/Speci al Features:   Size: 2 to 24 inches (50 to 600mm), nominal pressure Class...
Pressure Seal Bonnet Valves Made from Carbon and Alloy Steel. Model Number: LD 008-PSB Key Specifications/Speci al Features: Type: gate, globe, check, Y type globe Manufacturing standards: API, ANSI, JIS...
Solid Parallel Faced Gate Valve, Wafer End Model Number: LD 001C-GT6 Key Specifications/Speci al Features:   Basic design standards: Basic design ANSI B16.10 ANSI B16.34 Flanges up to 24-inch ANSI...
Through Conduit Gate Valves A216 WCB, with Sizes Available from 1/2 inch to 24 inches. Model Number: LD 017-TCGT Key Specifications/Speci al Features: Manufacturing standards: API, ANSI, BS, DIN, JIS...