Xiamen Landee Industries Co., Ltd. Datasheets for Plastic Pipe

Plastic Pipe is used in similar applications as traditional metal and ceramic pipe but offers significant savings in weight and installation.  Standards now exist for plastic pipe to be used in hazardous environments and in fire protection systems.
Plastic Pipe: Learn more

Product Name Notes
API 5L LSAW Pipe with 219 to 610mm Outer Diameter and SRL/DRL Length. Model Number:LD 001-PP11 Key Specifications/Speci al Features: External coating: 3 layers polypropylene and 3 layers polyethylene Length:...
Key Specifications/Speci al Features: •External coating: 3 layers polypropylene and 3 layers polyethylene•Length: SRL and DRL•Outside diameter: 219 to 610mm•Thickness: 5 to 20mm•Standards: ASTM A53, ASTM A106, API 5L, APL...
LSAW Pipe Coating with 5 to 20mm Thickness, 3 Layers Polypropylene and Polyethylene. Model Number:LD 001-PP10 Key Specifications/Speci al Features: External coating: 3 layers polypropylene and 3 layers polyethylene Length:...
Seamless Pipe Coating with 3 Layers Polypropylene (3PP) and 3 Layers Polyethylene (3PE). Model Number:LD 001-PP3 Key Specifications/Speci al Features: Seamless pipe Length: SRL, DRL or specified length as required...