Xiamen Landee Industries Co., Ltd. Datasheets for Water Valves
Water valves are designed to handle and control hot water, cold water, ground water, potable water, salt water and/or wastewater. They are made from metal or plastic.
Water Valves: Learn more
| Product Name | Notes |
|---|---|
| Key Specifications/Speci al Features: Working pressure: 125 TO 300LBS Size range: DN200 to DN1000 Materials: Body: GGG50 Disk: GGG50 Shaft: SS420 Sealing ring: brass Operated way: with counter weight Suitable... | |
| Key Specifications/Speci al Features: Working pressure: PN10; PN16 Body materials: cast iron, ductile iron, aluminum bronze, stainless steel and carbon steel Applicable temperature: from -40 to +230 degrees C Size... | |
| API, ANSI, BS, DIN-Standard Wafer Check Valves. Model Number: LD 016-WCK Key Specifications/Speci al Features: Manufacturing standards: API, ANSI, BS, DIN Sizes range: from 1" diameter to 24" diameter (DN25mm... | |
| Cast Iron Ball Valve with International Standards, Made of Stainless Steel and Carbon Steel Material. Model Number: LD 004-CIBV Key Specifications/Speci al Features:Working pressure: PN10, PN16Size range: from 1/2 inch... | |
| Cast Iron Gate Valves with International Standards, Made of Cast Iron. Model Number: LD 001C-GT01 Key Specifications/Speci al Features: Sizes: 2 to 12 inches/DN50 to 300 Pressure: PN10 to PN16... | |
| Cast Steel Check Valve Delivered in 30 Days. Model Number: LD-003-CK Key Specifications/Speci al Features: Manufacturing standards: API, ANSI, BS, DIN, JIS Size range: from 1/2 inch to 32 inch... | |
| China SS316 Relief Valve Manufacturer Landee offers SS316 Relief Valve, DN8 (1/4 inch), typically used to control or limit the pressure of liquid. | |
| Floating Ball Valve with Flanged with API 6D Manufacture Standard. Model Number: LD 004-BVF3 Key Specifications/Speci al Features: Working pressure: 150, 300, 600, 900Lb (PN10 to PN160) Size range: from... | |
| Swing Check Valve with Cast Iron, Ductile Iron, Aluminum Bronze, and Stainless Steel Materials Model Number:LD 016-WCK4 Key Specifications/Speci al Features: Working pressure: PN10, PN16, 125LBS Body materials: cast iron,... | |
| Swing Check Valve, Flange Drilling According to ANSI125/150, DIN2501 PN10/PN16, and AS2129 Table E Model Number:LD 016-WCK1 Key Specifications/Speci al Features: Key Specifications/Speci al Features: Working pressure: PN10, PN16, 125lb... | |
| Swing Check Valves, Pressure from ANSI Class 150 to 2500 (PN1.6-42MPa). Model Number:LD-003-CK2 Key Specifications/Speci al Features: Pressure: from ANSI class 150 to 2500 (PN1.6-42MPa) Manufacturing standards: API, ANSI, BS,... | |
| Wafer Check Valves with Stainless Steel CF8, API, ANSI, BS and DIN Manufacturing Standards. Model Number: LD 003-CK1 Key Specifications/Speci al Features: Body materials: carbon steel, alloy steel and stainless... |