Xiamen Landee Industries Co., Ltd. Orifice Welding Neck Flange LD 014-FL

Description
Orifice Welding Neck Flange, Available in ANSI, BS, JIS, UNI, MSS and SP Standards. Model Number: LD 014-FL Key Specifications/Speci al Features: Materials: ASTM A105 A350 LF1, LF2 CL1/CL2, LF3 CL1/CL2 A516.60 A694 (F42, F46, F48, F50, F52, F56, F60, F65, F70) A182 F304/304L, F316/316L, F316H, F310, F321 A182 F11, F22, Type: welding neck, slip-on, threaded, lap-joint, socket welding and blind Manufacturing standards: API, ANSI, BS, JIS, UNI, MSS and SP Pressure: ANSI class 150 to 2,500 Size range: 1/2 to 64 inches (DN15 to DN1,400mm)
Description
Orifice Welding Neck Flange, Available in ANSI, BS, JIS, UNI, MSS and SP Standards. Model Number: LD 014-FL Key Specifications/Speci al Features: Materials: ASTM A105 A350 LF1, LF2 CL1/CL2, LF3 CL1/CL2 A516.60 A694 (F42, F46, F48, F50, F52, F56, F60, F65, F70) A182 F304/304L, F316/316L, F316H, F310, F321 A182 F11, F22, Type: welding neck, slip-on, threaded, lap-joint, socket welding and blind Manufacturing standards: API, ANSI, BS, JIS, UNI, MSS and SP Pressure: ANSI class 150 to 2,500 Size range: 1/2 to 64 inches (DN15 to DN1,400mm)

Suppliers

Company
Product
Description
Supplier Links
Orifice Welding Neck Flange - LD 014-FL - Xiamen Landee Industries Co., Ltd.
Xiamen, Fujian, China
Orifice Welding Neck Flange
LD 014-FL
Orifice Welding Neck Flange LD 014-FL
Orifice Welding Neck Flange, Available in ANSI, BS, JIS, UNI, MSS and SP Standards. Model Number: LD 014-FL Key Specifications/Speci al Features: Materials: ASTM A105 A350 LF1, LF2 CL1/CL2, LF3 CL1/CL2 A516.60 A694 (F42, F46, F48, F50, F52, F56, F60, F65, F70) A182 F304/304L, F316/316L, F316H, F310, F321 A182 F11, F22, Type: welding neck, slip-on, threaded, lap-joint, socket welding and blind Manufacturing standards: API, ANSI, BS, JIS, UNI, MSS and SP Pressure: ANSI class 150 to 2,500 Size range: 1/2 to 64 inches (DN15 to DN1,400mm)

Orifice Welding Neck Flange, Available in ANSI, BS, JIS, UNI, MSS and SP Standards.
Model Number: LD 014-FL
Key Specifications/Special Features:

  • Materials:
    • ASTM A105
    • A350 LF1, LF2 CL1/CL2, LF3 CL1/CL2
    • A516.60
    • A694 (F42, F46, F48, F50, F52, F56, F60, F65, F70)
    • A182 F304/304L, F316/316L, F316H, F310, F321
    • A182 F11, F22,
  • Type: welding neck, slip-on, threaded, lap-joint, socket welding and blind
  • Manufacturing standards: API, ANSI, BS, JIS, UNI, MSS and SP
  • Pressure: ANSI class 150 to 2,500
  • Size range: 1/2 to 64 inches (DN15 to DN1,400mm)
Supplier's Site

Technical Specifications

  Xiamen Landee Industries Co., Ltd.
Product Category Pipe Fittings
Product Number LD 014-FL
Product Name Orifice Welding Neck Flange
Connection Type Flange Connection; DN 15 - DN 1,400mm
Unlock Full Specs
to access all available technical data

Similar Products

Pump Head Syringe T-Connector -  - Lee Co. (The)
Specs
Fitting Type Tee Fitting
View Details
45 Xleg Elbow Butt - 5008015 - Asahi/America, Inc.
Specs
Fitting Type Elbow Fitting
Material Pigmented Polypropylene
English Size 1.500 inch (38.1 mm)
View Details
90° Flange 6000 PSI SAE J518 Code 62 - F-2432-C629 - Kuriyama of America, Inc.
Specs
Connection Type Flange Connection
View Details
Adapters - 61081 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details