Xiamen Landee Industries Co., Ltd. Datasheets for Gaskets and Gasketing
Gaskets are used to prevent fluid or gas leaks by providing a barrier between two mating surfaces.
Gaskets and Gasketing: Learn more
| Product Name | Notes |
|---|---|
| China Flanged Insulation Gasket Manufacturer Landee Provides Flanged RTJ Insulation Gaskets, Pressure 900LB, Size 5 Inch, Used for RTJ Flanges. | |
| Gaskets, Available in Various Sizes and Colors. Model Number: LD-030-4 Key Specifications/Speci al Features: Type: ceramic tape, yarn, cloth and packing Customer's designs are accepted Available in various sizes and... | |
| Metal Jacketed Gaskets, Available in Various Sizes and Colors. Model Number: LD-030-2 Key Specifications/Speci al Features: Metal jacketed gasket Made from graphite, ceramic and non-asbestos Metal jacket made of stainless... | |
| PTFE Gaskets, Glass Fiber-filled, Suitable as Sealing Material. Model Number: LD-030-3 Key Specifications/Speci al Features: Glass fiber-filled PTFE gaskets Suitable for sealing material Customer's designs are accepted Available in various... | |
| Spiral Wound Gaskets, Customer's Designs are Accepted. Model Number:LD-030-1 Key Specifications/Speci al Features: Spiral wound Gaskets With/without inner and/or outer ring Customer's designs are accepted Available in various sizes and... |