Xiamen Landee Industries Co., Ltd. Datasheets for Industrial Pipe

Industrial pipe is a broad category of fluid and solid transport hardware used in many applications and industries. Cylindrical pipe and rigid tube is used in process, energy, construction, and civil infrastructure applications.
Industrial Pipe: Learn more

Product Name Notes
Key Specifications/Speci al Features: Length: SRL, DRL or customized Standard: ASTM A53, ASTM A106, API 5L, APL 5CT, ASTM A519 and ASTM A213/A213M Outside diameter: 21.3 to 219mm Thickness: 1.8...
A106 GR.B Steel Pipe, Made of Carbon Steel and Stainless Steel, Measures 1/2 to 72-inch Model Number: LD 001-PP06 Key Specifications/Speci al Features: Materials: Stainless steel: TP304, TP304L, TP316, TP316L,...
A53 GR B Steel Pipes, with 1.8 to 20mm Thickness and 21.3 to 219mm Outer Diameter Model Number: LD 001-PP01 Key Specifications/Speci al Features: Length: SRL, DRL, specified length as...
API 5L LSAW Pipe with 219 to 610mm Outer Diameter and SRL/DRL Length. Model Number:LD 001-PP11 Key Specifications/Speci al Features: External coating: 3 layers polypropylene and 3 layers polyethylene Length:...
API 5L Seamless Pipe, Made of Carbon Steel and Stainless Steel, Measures 1/2 to 48 Inches. Model Number:LD 001-PP7 Key Specifications/Speci al Features: Materials: carbon steel and stainless steel Length:...
ASTM A106 Carbon Steel Seamless Pipes, According with International Standard, Sized 1/2 to 72-inch Model Number: LD 001-PP03 Key Specifications/Speci al Features: •Materials: •Stainless steel: TP304, TP304L, TP316, TP316L, TP310S,...
China Ductile Iron Pipe Manufacturer Landee Offers Flanged DI Pipe, Material Ductile Iron, Flanged Both Ends, Nominal Diameter 300mm, Length 3 Meter.
Cold Drawn Steel Tube, Made of ASTM A179 Model Number: LD 001-PP05 Key Specifications/Speci al Features: Materials: ASTM A179, ASTM A192 Length: SRL, DRL or customized OD: 6 to 168mm...
Ductile Iron Pipes with 1.8 to 20mm Thickness Range, ASTN Standard. Model Number:LD 001-PPDI2 Key Specifications/Speci al Features: Length: SRL, DRL, specified length Outer diameter: DN80 to DN800mm Thickness: 1.8...
Ductile Iron Pipes with DN80 to DN800mm Outer Diameter and ASTM Standard. Model Number:LD 001-PPDI1 Key Specifications/Speci al Features: Length: SRL, DRL, specified length Outer diameter: DN80 to DN800mm Thickness:...
Ductile Iron Pipes with DN80 to DN800mm Outer Diameter and ASTM Standard. Model Number:LD 001-PPDI1
Ductile Iron Pipes with Outer Diameter of DN80 to DN800mm. Model Number:LD 001-PDI1 Key Specifications/Speci al Features: Length: SRL, DRL, specified length Outer diameter: DN80 to DN800mm Thickness: 1.8 to...
Galvanized Pipe, ASTM A106, SRL, DRL and Specified Length Available as Required by Customer. Model Number:LD 001-PP5 Key Specifications/Speci al Features: Galvanized pipe Length: SRL, DRL, specified length as required...
Galvanized Pipe, with Thickness of 1.8 to 20mm and Weight of 0.87 to 98.15kg/m. Model Number:LD 001-PP6 Key Specifications/Speci al Features: Galvanized pipe Length: SRL, DRL, specified length as required...
Key Specifications/Speci al Features: •External coating: 3 layers polypropylene and 3 layers polyethylene•Length: SRL and DRL•Outside diameter: 219 to 610mm•Thickness: 5 to 20mm•Standards: ASTM A53, ASTM A106, API 5L, APL...
LSAW Pipe Coating with 5 to 20mm Thickness, 3 Layers Polypropylene and Polyethylene. Model Number:LD 001-PP10 Key Specifications/Speci al Features: External coating: 3 layers polypropylene and 3 layers polyethylene Length:...
Pipe, Made of Carbon and Stainless Steel, Available Sizes from 1/2 to 48 inches. Model Number:LD 001-PP4 Key Specifications/Speci al Features: Type: seamless and seam-welded pipe Material: carbon and stainless...
Pipe, Made of Carbon and Stainless Steel. Model Number:LD 001-PP Key Specifications/Speci al Features: Key Specifications/Speci al Features: Type: seamless and seam-welded pipe Material: carbon steel and stainless steel Length:...
Pipe, Made of Carbon and Stainless Steel. Model Number:LD 001-PP2 Key Specifications/Speci al Features: Type: seamless and seam-welded pipe Material: carbon steel and stainless steel Length: SRL, DRL, specified length...
Seamless Pipe Coating with 3 Layers Polypropylene (3PP) and 3 Layers Polyethylene (3PE). Model Number:LD 001-PP3 Key Specifications/Speci al Features: Seamless pipe Length: SRL, DRL or specified length as required...
Seamless Pipe Made of Carbon Steel and Stainless Steel. Model Number:LD 001-PP1 Key Specifications/Speci al Features: Seamless pipe Material: carbon steel and stainless steel Length: SRL, DRL, specified length as...
Seamless Pipe with 1.8 to 20mm Thickness and 21.3 to 219mm Outer Diameter LD 001-PSMLS3 Key Specifications/Speci al Features: Length: SRL, DRL, specified length as required Outer diameter: 21.3 to...
Seamless Pipe with 1.8 to 20mm Thickness and 21.3 to 219mm Outer Diameter. Model Number:LD 001-PP8 Key Specifications/Speci al Features: Length: SRL, DRL, specified length as required Outer diameter: 21.3...
Seamless Pipe with 1.8 to 20mm Thickness and 21.3 to 219mm Outer Diameter. Model Number:LD 001-PSMLS1 Key Specifications/Speci al Features: Length: SRL, DRL, specified length as required Outer diameter: 21.3...
Seamless Pipe with 1.8 to 20mm Thickness and 21.3 to 219mm Outer Diameter. Model Number:LD 001-PSMLS2 Key Specifications/Speci al Features: Length: SRL, DRL, specified length as required Outer diameter: 21.3...
Square Stainless Steel Pipes with 1/8 to 10 Inches Size, Used for Fluid and Gas Transport. Model Number:LD 001-SSP2 Key Specifications/Speci al Features: Materials: TP304, TP304L, TP310/S, TP316L, TP316/316L dual...
SSAW Pipes with 5 to 20mm Thickness and SRL/DRL Length, API SPEC 5L Approved. Model Number:LD 001-PP12 Key Specifications/Speci al Features: Length: SRL and DRL Outside diameter: 219 to 2620mm...
SSAW Pipes with 5 to 20mm Thickness and SRL/DRL Length, API SPEC 5L Approved. Model Number:LD 001-PP9 Key Specifications/Speci al Features: Length: SRL and DRL Outside diameter: 219 to 2620mm...
Stainless Steel Pipes, Available in Length of 1/2 to 48 Inches. Model Number:LD 001-SSP1 Key Specifications/Speci al Features: Materials: carbon and stainless steel Type: seamless and seam-welded pipe Length: SRL...
Steel Pipe with 5 to 25mm Thickness. Model Number:LD 001-PP13 Key Specifications/Speci al Features: Key Specifications/Speci al Features: Length: SRL and DRL Outside diameter: 219 to 2620mm Thickness: 5 to...
Length: SRL, DRL, specified length as required Outer diameter: 21.3 to 219mm Thickness: 1.8 to 20mm Standards: ASTM A53, ASTM A106, API 5L, APL 5CT, ASTM A519, and ASTM A213/A213M...