Xiamen Landee Industries Co., Ltd. Datasheets for Globe Valves

Globe valves are linear motion valves with rounded bodies, from which their name is derived.  They are widely used in industry to regulate fluid flow in both on/off and throttling service. 
Globe Valves: Learn more

Product Name Notes
Carbon Steel PTFE-Lined Valves with Flanged Connection. Model Number: LD-013-QF Key Specifications/Speci al Features: Types: gate, globe, check, ball, butterfly, diaphragm, pipe fitting Manufacturing standards: API, ANSI, BS, DIN, JIS...
Cast Iron Valves, Meeting Global Quality Standards. Model Number: LD 012-CI Key Specifications/Speci al Features: Types: gate, globe, check, ball, butterfly, plug, foot, angle, air, Y-strainer... Manufacturing standards: API, ANSI,...
Cast steel globe valves 900lb Model Number: LD 002-GL2 Key Specifications/Speci al Features:   Cast steel globe valves 900lb Size: 2 to 36 inches (50 to 900mm) Brief description: SeriesCSGLV-4...
Cast Steel Globe Valves Meeting API, ANSI, BS, DIN, JIS Standards. Model Number: LD 002-GL Key Specifications/Speci al Features: Manufacturing standards: API, ANSI, BS, DIN, JIS Size range: from 1/2...
Forged Steel Globe Valves with ANSI B16.5, Class 800 to 2500 Model Number:LD 007-FST2 Key Specifications/Speci al Features:   Size: 3/8 to 2 inches Rating: 800 to 2,500lb Design: API602,...
Forged Steel Valves, Meeting International Standards. Model Number: LD 007-FST Key Specifications/Speci al Features: Type: gate, globe, check, needle, etc. Manufacturing standards: API, ANSI, BS, DIN, JIS Size range: from...
Globe Valves with ANSI Class 150 to 2,500 Pressure and -196 to 650 Degrees Celsius Temperature. LD 002-GL3 Key Specifications/Speci al Features: Body materials: carbon, alloy and stainless steel, WCB,...
Globe Valves with ANSI Class 150 to 2,500 Pressure and -196 to 650 Degrees Celsius Temperature. Model Number: LD 002-GL1 Key Specifications/Speci al Features: Body materials: carbon, alloy and stainless...