Xiamen Landee Industries Co., Ltd. Datasheets for Strainers
Strainers are placed in-line with process piping to remove large solid contaminants from the flow. Strainers can be cleaned and reused.
Strainers: Learn more
| Product Name | Notes |
|---|---|
| 1/2- to 12-inch Strainer, Made of Cast-iron and Ductile-iron. Model Number: LD-028-YS3 Key Specifications/Speci al Features: Water, steam, and oil as suitable medium Size: 1/2 to 12 inches Nominal pressure:... | |
| Key Specifications/Speci al Features: Tape: DN80 DN100 DN200 Plate: 0.5, 0.8, 1, 1.5 and 2.0mm Hole: 2, 3 and 5mm Material: stainless steel plate Mesh: 20, 30, 40, 50, 60,... | |
| Strainer with ASME B16.5 and B16.47 End Connection, Available in Y and Basket Pattern. Model Number: LD-028-YS Key Specifications/Speci al Features: Materials: 304, 316, 304L, 316LWCB, LCB, WC6, WC9, C12,... | |
| Strainers, Cast-iron, Ductile-iron. Model Number: LD-028-YS1 Key Specifications/Speci al Features: Water, steam, and oil as suitable medium Size: 1/2 to 12 inches Nominal pressure: PN1.0/1.6mPa Dimension: ANSI B16.1, DIN3202-F1, and... | |
| Y-strainer with PN1.0/1.6mPa Nominal Pressure and Stainless Steel Screen Model Number:LD-028-YS4 Key Specifications/Speci al Features: Key Specifications/Speci al Features: Size: 1/2 to 12 inches Nominal pressure: PN1.0/1.6mPa Face to face... | |
| Y-Strainers with PN1.0/1.6mPa Nominal Pressure. Model Number: LD-028-YS2 Key Specifications/Speci al Features: Size: 1/2 to 12 inches Nominal pressure: PN1.0/1.6mPa Face to face dimension: ANSI B16.1, DIN3202-F1, and BS2080 Flange... |