Xiamen Landee Industries Co., Ltd. Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Product Name Notes
150LBS Butterfly Valve with LUG Type, Made of Carbon Steel, Stainless Steel and Alloy Steel. Model Number: LD 006-BTC2 Key Specifications/Speci al Features: Body materials: carbon steel, stainless steel and...
Key Specifications/Speci al Features:  Manufacturing standards: API, ANSI, BS, DIN and JIS Size range: 1/2 to 36 inches (15 to DN900mm) Pressure: ANSI class 150 to 2500 (PN1.6 to...
Key Specifications/Speci al Features: Ball type: floating ball, trunnion mounted ball Manufacturing standards: API, ANSI, BS, DIN, JIS Size range: from 1/2 inch to 36 inches (DN15mm - DN900mm) Pressure:...
Key Specifications/Speci al Features: Ball type: trunnion mounted ball Body materials: A105, LF2, F11, F22, F304, F304L, F316 and F316L Manufacturing standards: API, ANSI, BS, DIN and JIS Pressure: ANSI...
Key Specifications/Speci al Features: Body materials: aluminum bronze Size range: from 1 to 24 inches diameter (DN25 to DN600mm) Manufacturing standards: API, ANSI, BS, DIN, JIS Connection: wafer, lug, flanged...
Key Specifications/Speci al Features: Body materials: carbon steel, stainless steel, alloy steel WCB, LCB, CF3, CF3M, CF8, CF8M, MONEL, and more. Ball type: floating ball, trunnion mounted ball. Manufacturing standards:...
Key Specifications/Speci al Features: Design reference: API and ASME Design standard: API 6D and ASME B16.34 Structure length: flanged ends API 6D and ASME B16.10 Welded connection Flanged ends: ASME...
Key Specifications/Speci al Features: Types: ball valve 2000 wog with locking device (2-PC) Size range: from 1/4 inch to 2 inch full bore Working pressure: 2000 PSI for W.O.G. Connection:...
Key Specifications/Speci al Features: Working pressure: 125 TO 300LBS Size range: DN200 to DN1000 Materials: Body: GGG50 Disk: GGG50 Shaft: SS420 Sealing ring: brass Operated way: with counter weight Suitable...
Key Specifications/Speci al Features: Working pressure: PN10; PN16 Body materials: cast iron, ductile iron, aluminum bronze, stainless steel and carbon steel Applicable temperature: from -40 to +230 degrees C Size...
Air Valve with Double Orifice, Flanged Ends, Ductile Iron Body, Stainless Steel Stem and Hardware. Model Number: LD 021-AV Key Specifications/Speci al Features: Body: ductile iron Standard: DIN3352/BS5163/AWWA Pressure: 150...
Aluminum Bronze Ball Valves with Welded Connection and Flanged Ends Model Number: LD 004-BVAL Key Specifications/Speci al Features: Body materials: aluminum bronze Size range: from 1 to 24 inches diameter...
Aluminum Bronze Check Valves With Lugged Pattern Wafer Type.
API 600 Gate Valve, Made of Carbon, Alloy and Stainless Steel Materials, with API Standards Model Number: LD 001C-GT02 Key Specifications/Speci al Features: Manufacturing standards: API, ANSI, BS, DIN Size...
API, ANSI, BS, DIN, JIS Parallel Slide Gate Valves. Model Number: LD 017-PSG Key Specifications/Speci al Features: Manufacturing standards: API, ANSI, BS, DIN, JIS Size range: from 1/2 to 36...
API, ANSI, BS, DIN-Standard Wafer Check Valves. Model Number: LD 016-WCK Key Specifications/Speci al Features: Manufacturing standards: API, ANSI, BS, DIN Sizes range: from 1" diameter to 24" diameter (DN25mm...
Assorted Types of Butterfly Valves without Pin. Model Number: LD 018-BT Key Specifications/Speci al Features: Manufacturing standards: API, ANSI, BS, DIN, JIS Sealing: metal-seated, resilience-seated Size range: from 1-1/2inch to...
Ball Valve 2000 WOG, with Full Bore from 1/4 Inches to 2 Inches LD-024S-BL Key Specifications/Speci al Features: Key Specifications/Speci al Features: Manufacturing standards: ANSI, DIN, BS Type: ball valve...
Brass Valve with Threaded Connection, PN1MPa to 6MPa Working Pressure Model Number:LD 014-BS Key Specifications/Speci al Features: Types: ball, gate, bib-cock, check, stop, angle, tap... Size range: from 1/4 inch...
Butterfly Valve Made from Various Sturdy Materials. Model Number: LD 006-BT Key Specifications/Speci al Features: Manufacturing standards: API, ANSI, BS, DIN, JIS Sealing: metal-seated, resilience-seated Size range: from 1-1/4 inch...
Butterfly Valve with Cast Iron Body, and white coating. Model Number: LD 018-BT8 Key Specifications/Speci al Features: Manufacturing standards: API, ANSI, BS, DIN, and JIS Sealing: metal-seated, resilience-seated Size range:...
Butterfly Valves DN2600 with BW Ends, Available in API, ANSI, BS, DIN and JIS Standards. Model Number: LD 006-BT1 Key Specifications/Speci al Features: Body materials: carbon steel, stainless steel and...
Butterfly Valves Lined PTFE with Applicable Temperature of -40 to +230 Degrees Celsius. Model Number: LD 006-BT/PTFE Key Specifications/Speci al Features: Body materials: cast iron, ductile iron, carbon steel and...
Butterfly Valves with Ductile Iron Body and Gear Operator. Model Number: LD 018-BT3 Key Specifications/Speci al Features: Body materials: cast iron, ductile iron, aluminum bronze, stainless steel, carbon steel Pressure:...
Butterfly Valves With Gear Box. Model Number: LD-018-BTG Key Specifications/Speci al Features: Manufacturing standards: API, ANSI, BS, DIN, JIS Sealing: metal-seated, resilience-seated Size range: 1-1/2-inch to 24-inch (DN40mm - DN600mm)...
Carbon Steel Butterfly Valve, API, ANSI and DIN Standards Approved. Model Number: LD 018-BT6 Key Specifications/Speci al Features: Manufacturing standards: API, ANSI, DIN Sealing: metal-seated, resilience-seated Size range: from 2...
Carbon Steel PTFE-Lined Valves with Flanged Connection. Model Number: LD-013-QF Key Specifications/Speci al Features: Types: gate, globe, check, ball, butterfly, diaphragm, pipe fitting Manufacturing standards: API, ANSI, BS, DIN, JIS...
Cast Iron Ball Valve with International Standards, Made of Stainless Steel and Carbon Steel Material. Model Number: LD 004-CIBV Key Specifications/Speci al Features:Working pressure: PN10, PN16Size range: from 1/2 inch...
Cast Iron Gate Valves with International Standards, Made of Cast Iron. Model Number: LD 001C-GT01 Key Specifications/Speci al Features: Sizes: 2 to 12 inches/DN50 to 300 Pressure: PN10 to PN16...
Cast Iron Valves, Meeting Global Quality Standards. Model Number: LD 012-CI Key Specifications/Speci al Features: Types: gate, globe, check, ball, butterfly, plug, foot, angle, air, Y-strainer... Manufacturing standards: API, ANSI,...
Cast Steel Ball Valve with Floating Ball and Trunnion Mounted Ball. Model Number: LD 004L1-BVCS1 Key Specifications/Speci al Features: Body materials:Carbon steel, stainless steel, alloy steel, WCB, LCB, CF3, CF3M,...
Cast Steel Check Valve Delivered in 30 Days. Model Number: LD-003-CK Key Specifications/Speci al Features: Manufacturing standards: API, ANSI, BS, DIN, JIS Size range: from 1/2 inch to 32 inch...
Cast steel globe valves 900lb Model Number: LD 002-GL2 Key Specifications/Speci al Features:   Cast steel globe valves 900lb Size: 2 to 36 inches (50 to 900mm) Brief description: SeriesCSGLV-4...
Cast Steel Globe Valves Meeting API, ANSI, BS, DIN, JIS Standards. Model Number: LD 002-GL Key Specifications/Speci al Features: Manufacturing standards: API, ANSI, BS, DIN, JIS Size range: from 1/2...
Casted Steel Gate Valves, API, ANSI, BS, DIN, JIS Cast Steel Gate Valve. Model Number: LD 001C-GT Key Specifications/Speci al Features: Manufacturing standards: API, ANSI, BS, DIN, JIS Size range:...
China Cast Steel Gate Valve Manufacturer Landee Provides Cast Steel Flanged Gate Valves, ASTM A216 WCB, Raised Face, 28 Inch, API 600, 150 LB, Gear.
China Double Eccentric Butterfly Valve Manufacturer Landee Provides GJS500.7 Butterfly Valves, Double Eccentric, DN700, PN16, EPDM Seat, SS420 Shaft.
China Non-Lubricated Plug Valve Manufacturer Landee Supplies API 6D Non-Lubricated Plug Valves, UB6, Reduced Bore, DN40, PN10, API 6D, PTFE Sleeve.
China SS316 Relief Valve Manufacturer Landee offers SS316 Relief Valve, DN8 (1/4 inch), typically used to control or limit the pressure of liquid.
Double Flange Butterfly Valve with Gear Box, Available in Size Range of 1 1/4 to 192 Inches. Model Number: LD 018-BT5 Key Specifications/Speci al Features: Body materials: carbon, stainless and...
Flange Type Double-eccentric Butterfly Valve with Cast Iron Body and Gear Operator. Model Number: LD 018-BT1 Key Specifications/Speci al Features: With cast iron body and gear operator Design standard: BS5155...
Floating Ball Valve with Flanged with API 6D Manufacture Standard. Model Number: LD 004-BVF3 Key Specifications/Speci al Features: Working pressure: 150, 300, 600, 900Lb (PN10 to PN160) Size range: from...
Forged Steel Ball Valves, Meet API, ANSI, BS, DIN, JIS Standards. Model Number: LD 004L2-BVFS5 Key Specifications/Speci al Features: Body materials: A105, LF2, F11, F22, F304, F304L, F316, F316L, and...
Forged Steel Ball Valves, Meet API, ANSI, BS, DIN, JIS Standards. Model Number:LD 004L2-BVFS1 Key Specifications/Speci al Features: Ball type: trunnion mounted ball Body materials: A105, LF2, F11, F22, F304,...
Forged Steel Gate Valves, Available from 3/8 to 2 Inches Sizes, Class 800 to 2500 Model Number: LD 007-FST1 Key Specifications/Speci al Features:   Size: 3/8 to 2 inches Rating:...
Forged Steel Globe Valves with ANSI B16.5, Class 800 to 2500 Model Number:LD 007-FST2 Key Specifications/Speci al Features:   Size: 3/8 to 2 inches Rating: 800 to 2,500lb Design: API602,...
Forged Steel Valves, Meeting International Standards. Model Number: LD 007-FST Key Specifications/Speci al Features: Type: gate, globe, check, needle, etc. Manufacturing standards: API, ANSI, BS, DIN, JIS Size range: from...
Gate Valve, 900LBS 18", A216 WCB, with Gear Operator LD 001C-GT8 Key Specifications/Speci al Features: Body materials: carbon steel, alloy steel and stainless steel Manufacturing standards: API, ANSI, BS, DIN...
Gate Valves with API, ANSI, BS, DIN and JIS Standards, Made of Carbon Steel and Alloy Steel. Model Number: LD 001C-GT4 Key Specifications/Speci al Features: Body materials: carbon steel, alloy...
Gate Valves with Carbon Steel, Alloy Steel, and Stainless Steel Body Materials. Model Number: LD 001C-GT1 Key Specifications/Speci al Features: Manufacturing standards: API, ANSI, BS, DIN, and JIS Size range:...
Gate Valves with PN1.6 to 42MPa Pressure and Size Range from 1/2 to 48 Inches. Model Number: LD 001C-GT5 Key Specifications/Speci al Features: Body materials: carbon steel, alloy steel and...
Gate Valves, API, ANSI, BS, DIN and JIS Standards Approved, Measures 1/2 to 36 Inches. Model Number: LD 001C-GT3 Key Specifications/Speci al Features: Body materials: carbon steel, alloy steel and...
Gate Valves, Different Materials are Available. Model Number: LD 001C-GT2 Key Specifications/Speci al Features: Manufacturing standards: API, ANSI, BS, DIN Size range (diameter): 1 to 24 inches (DN 25 to...
Globe Valves with ANSI Class 150 to 2,500 Pressure and -196 to 650 Degrees Celsius Temperature. LD 002-GL3 Key Specifications/Speci al Features: Body materials: carbon, alloy and stainless steel, WCB,...
Globe Valves with ANSI Class 150 to 2,500 Pressure and -196 to 650 Degrees Celsius Temperature. Model Number: LD 002-GL1 Key Specifications/Speci al Features: Body materials: carbon, alloy and stainless...
Lubricated Plug Valves, Available in Short, Regular, Venturi and Full Bore Pattern, ISO5208 Standard. Model Number: LD 002-PL1 Key Specifications/Speci al Features: Materials: WCB, LCB, CF8, CF3, CF3M and CF8M...
Lug Type Butterfly Valves with Ductile Iron Body, Available in API 609 and EN593 Standards. Model Number: LD 018-BT2 Key Specifications/Speci al Features: Body materials: cast iron, ductile iron, aluminum...
Parallel Double Disc Gate Valve, Measuring 2 to 24 Inches Model Number: LD 001C-GT7 Key Specifications/Speci al Features:   Size: 2 to 24 inches (50 to 600mm), nominal pressure Class...
PN16 Butterfly Valves with Flanged Ends, Metal and Resilience-seated Sealing. Model Number: LD 006-BTC1 Key Specifications/Speci al Features: Body materials: carbon steel, stainless steel and alloy steel Connection: wafer, lug,...
Pressure Balanced Plug Valve, Made of WCB, LCB, CF8, CF3, CF3M, and CF8M Materials Model Number:LD 002-PL2 Key Specifications/Speci al Features:   Materials: WCB, LCB, CF8, CF3, CF3M, and CF8M...
Pressure Seal Bonnet Valves Made from Carbon and Alloy Steel. Model Number: LD 008-PSB Key Specifications/Speci al Features: Type: gate, globe, check, Y type globe Manufacturing standards: API, ANSI, JIS...
Safety Valves in 3/8-Inch to 16-Inch Sizes. Model Number: LD-015-SF Key Specifications/Speci al Features: Manufacturing standards: API, ANSI, BS, DIN, JIS Size range: from 3/8 inch to 16 inches (DN10mm...
Socket-Welded Forged Steel Ball Valve from 1/8 inch to 2-1/2 inch Model Number:LD 009S-BL Key Specifications/Speci al Features: Type: 1-piece body, 2-piece body, 3-piece body Manufacturing standards: API, ANSI, BS,...
Solid Parallel Faced Gate Valve, Wafer End Model Number: LD 001C-GT6 Key Specifications/Speci al Features:   Basic design standards: Basic design ANSI B16.10 ANSI B16.34 Flanges up to 24-inch ANSI...
Swing Check Valve with Cast Iron, Ductile Iron, Aluminum Bronze, and Stainless Steel Materials Model Number:LD 016-WCK4 Key Specifications/Speci al Features: Working pressure: PN10, PN16, 125LBS Body materials: cast iron,...
Swing Check Valve, Flange Drilling According to ANSI125/150, DIN2501 PN10/PN16, and AS2129 Table E Model Number:LD 016-WCK1 Key Specifications/Speci al Features: Key Specifications/Speci al Features: Working pressure: PN10, PN16, 125lb...
Swing Check Valves, Pressure from ANSI Class 150 to 2500 (PN1.6-42MPa). Model Number:LD-003-CK2 Key Specifications/Speci al Features: Pressure: from ANSI class 150 to 2500 (PN1.6-42MPa) Manufacturing standards: API, ANSI, BS,...
Through Conduit Gate Valves A216 WCB, with Sizes Available from 1/2 inch to 24 inches. Model Number: LD 017-TCGT Key Specifications/Speci al Features: Manufacturing standards: API, ANSI, BS, DIN, JIS...
Top Entry Ball Valves, Passed Firesafe Test to API 6FA and Butt-welded Connection. Model Number:LD 004L2-BVTE1 Key Specifications/Speci al Features: Top entry ball valves with firesafe test to API 6FA...
Trunnion Mounted Ball Valve, Meet API, ANSI, BS, DIN, JIS Standards Model Number: LD 004-BVT01 Key Specifications/Speci al Features: •Ball type: Trunnion mounted ball•Body materials: A105, LF2, F11, F22, F304,...
Wafer Check Valves with Stainless Steel CF8, API, ANSI, BS and DIN Manufacturing Standards. Model Number: LD 003-CK1 Key Specifications/Speci al Features: Body materials: carbon steel, alloy steel and stainless...
Wafer Type Butterfly Valve with cast iron Body. Model Number: LD-018-BT7 Key Specifications/Speci al Features: Manufacturing standards: API, ANSI, BS, DIN, JIS Sealing: metal-seated, resilience-seated Size range: from 1-1/2inch to...