Xiamen Landee Industries Co., Ltd. Datasheets for Plug Valves

Quarter-turn plug valves use a cylindrical or tapered plug with a hole in the center to control straight through flow when in the open position.
Plug Valves: Learn more

Product Name Notes
Cast Iron Valves, Meeting Global Quality Standards. Model Number: LD 012-CI Key Specifications/Speci al Features: Types: gate, globe, check, ball, butterfly, plug, foot, angle, air, Y-strainer... Manufacturing standards: API, ANSI,...
China Non-Lubricated Plug Valve Manufacturer Landee Supplies API 6D Non-Lubricated Plug Valves, UB6, Reduced Bore, DN40, PN10, API 6D, PTFE Sleeve.
Lubricated Plug Valves, Available in Short, Regular, Venturi and Full Bore Pattern, ISO5208 Standard. Model Number: LD 002-PL1 Key Specifications/Speci al Features: Materials: WCB, LCB, CF8, CF3, CF3M and CF8M...
Pressure Balanced Plug Valve, Made of WCB, LCB, CF8, CF3, CF3M, and CF8M Materials Model Number:LD 002-PL2 Key Specifications/Speci al Features:   Materials: WCB, LCB, CF8, CF3, CF3M, and CF8M...