Xiamen Landee Industries Co., Ltd. Datasheets for Eyebolts
Eye bolts (eyebolts) are threaded bolts with a loop or eye at one end. The eye is used to anchor a cable, rope or chain.
Eyebolts: Learn more
| Product Name | Notes |
|---|---|
| Eye Bolts from 1/4 to 4 Inches (M8 - M48). Model Number:LD-025-EB. Key Specifications/Speci al Features: Standard: ANSI/ASME Size: from 1/4 to 4 inches (M8 - M48) Material:A193 B7/A194 2H; |