ODG (Origin Data Global) Datasheets for DC-DC Converters
DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more
| Product Name | Notes |
|---|---|
| 1.4A, INDUCTOR BUILT-IN STEP-UP | |
| 400MA INDUCTOR BUILT-IN PWM STEP | |
| 400MA INDUCTOR BUILT-IN STEP-DOW | |
| 50MA INDUCTOR BUILT-IN PFM STEP- | |
| 600MA INDUCTOR BUILT-IN PWM STEP | |
| DC DC CONVERTER 0.8V | |
| DC DC CONVERTER 0.9-6V | |
| DC DC CONVERTER 0.95V | |
| DC DC CONVERTER 0.9V | |
| DC DC CONVERTER 1.1V 0.44W | |
| DC DC CONVERTER 1.1V | |
| DC DC CONVERTER 1.25V | |
| DC DC CONVERTER 1.2V | |
| DC DC CONVERTER 1.35V | |
| DC DC CONVERTER 1.3V | |
| DC DC CONVERTER 1.4V | |
| DC DC CONVERTER 1.5V | |
| DC DC CONVERTER 1.6V | |
| DC DC CONVERTER 1.8V | |
| DC DC CONVERTER 1.9V | |
| DC DC CONVERTER 1V 0.6A | |
| DC DC CONVERTER 1V | |
| DC DC CONVERTER 2.1V | |
| DC DC CONVERTER 2.2V | |
| DC DC CONVERTER 2.3V | |
| DC DC CONVERTER 2.4V | |
| DC DC CONVERTER 2.5V | |
| DC DC CONVERTER 2.65V | |
| DC DC CONVERTER 2.7V | |
| DC DC CONVERTER 2.8V | |
| DC DC CONVERTER 2.94-3.06V | |
| DC DC CONVERTER 2V 0.6A | |
| DC DC CONVERTER 2V | |
| DC DC CONVERTER 3.1V | |
| DC DC CONVERTER 3.2V | |
| DC DC CONVERTER 3.3V | |
| DC DC CONVERTER 3.5V | |
| DC DC CONVERTER 3.6V | |
| DC DC CONVERTER 3V 0.6A | |
| DC DC CONVERTER 3V | |
| DC DC CONVERTER 4.9-5.1V 2.5W | |
| INDUCTOR BUILT-IN STEP-UP MICRO |
| << Prev | Next >> |