The S1066Z-064S168 is a 64-pitch spur gear with 168 teeth, made of 303 stainless steel, featuring a 0.2498-inch bore with a +0.0005/-0.0000 tolerance, a 1/4-inch bore, a 1/8-inch face width, a 20° pressure angle, and a #6-32 set screw for hub retention; its pitch diameter is 2.6250 inches and outside diameter is 2.656 inches.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1066Z-064S168 |
| Product Name | 64 D.P., 168 Teeth, 20° Pressure Angle,AGMA Q10 Quality, With ( Hub / S.S.) 303 Stainless Steel Gear. |
| Gear Type | Spur; Rack |
| Number of Teeth | 168 |
| Design | English |
| Pressure Angle | 20° |
| AGMA | AGMA Q10 |