The S1084Z-024A056 is a 24-diametral pitch spur gear with 56 teeth, a 20° pressure angle, and a 1.333-inch pitch diameter, made from 2024-T4 or -T351 aluminum alloy, anodized before cutting. It has a 0.187-inch bore, a 0.187-inch face, and a 2.417-inch outside diameter, with a #4-40 set screw for shaft retention. The gear hub is designed so that the bore and hub dimensions remain within the gear's outer diameter, and the hub diameter never exceeds the gear's outside diameter.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1084Z-024A056 |
| Product Name | 24 D.P., 56 Teeth, 20° Pressure Angle,AGMA Q10 Quality, With ( Hub / S.S.) 2024 Aluminum Alloy Gear. |
| Gear Type | Spur; Rack |
| Number of Teeth | 56 |
| Design | English |
| Pressure Angle | 20° |
| Material | Aluminum; 2024 Aluminum Alloy |