24-pitch spur gear with 66 teeth and 20° pressure angle, made from 303 stainless steel, with a 0.2498-inch bore diameter and 0.125-inch face width, featuring a 3/16-inch hub and a #6-32 set screw for shaft retention. The gear has an outer diameter of 2.833 inches, a pitch diameter of 2.7500 inches, and is designed for use in applications requiring corrosion resistance and precision. The hub diameter does not exceed the gear's outer diameter, and the gear is manufactured using hob cutting.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1066Z-024S066 |
| Product Name | 24 D.P., 66 Teeth, 20° Pressure Angle,AGMA Q10 Quality, With ( Hub / S.S.) 303 Stainless Steel Gear. |
| Gear Type | Spur; Rack |
| Number of Teeth | 66 |
| Design | English |
| Pressure Angle | 20° |
| AGMA | AGMA Q10 |