The S1084Z-024DS series consists of 24-pitch, nonmetallic pin-type hub spur gears with acetal teeth and 303 stainless steel hubs, featuring a 20° pressure angle and a 3/16 inch face width. The part number S1084Z-024DS019 corresponds to the 19-teeth variant, which has a pitch diameter of 0.7917 inches, an outer diameter of 0.875 inches, and a 0.1873 inch bore for a #6-32 set screw. The gear is designed for inch dimensions and includes a sub-drill size of 0.187 inches.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1084Z-024DS019 |
| Product Name | 24 DP, 19 Teeth, AGMA 10, Acetal Gear with Pin type hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 19 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |