The S1084Z-024DS series consists of 24-pitch, 20° pressure angle, nonmetallic pin-type spur gears with an acetal gear body and a 303 stainless steel hub, featuring a 1/8 inch bore and a .437 inch face width. The gear with 50 teeth has a pitch diameter of 2.0833 inches and an outside diameter of 2.167 inches, secured by a #6-32 set screw with a sub-drill of .187 inch. The series is rated to AGMA 10 quality standard.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1084Z-024DS050 |
| Product Name | 24 DP, 50 Teeth, AGMA 10, Acetal Gear with Pin type hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 50 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |