S1066Z-064S144 is a 64-pitch spur gear with 144 teeth, made of 303 stainless steel, featuring a 1/4-inch bore, 1/8-inch face width, and a 20° pressure angle. It has a pitch diameter of 2.2500 inches and an outer diameter of 2.281 inches, with a keyed hub and a #6-32 set screw for shaft mounting. The gear conforms to AGMA 10 standards and is anodized before cutting for aluminum variants, though this stainless steel version does not undergo anodization. The hub diameter does not exceed the gear's outer diameter.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1066Z-064S144 |
| Product Name | 64 D.P., 144 Teeth, 20° Pressure Angle,AGMA Q10 Quality, With ( Hub / S.S.) 303 Stainless Steel Gear. |
| Gear Type | Spur; Rack |
| Number of Teeth | 144 |
| Design | English |
| Pressure Angle | 20° |
| AGMA | AGMA Q10 |