The S1084Z-024DS015 is a 24-pitch, 15-tooth nonmetallic pin-type hub spur gear with an acetal gear and 303 stainless steel hub, featuring a 3/16 inch bore and a 20° pressure angle. It has a pitch diameter of 0.6250 inches and an outside diameter of 0.708 inches, with a 1/16 inch face width and a #6-32 set screw for mounting.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1084Z-024DS015 |
| Product Name | 24 DP, 15 Teeth, AGMA 10, Acetal Gear with Pin type hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 15 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |