The S1084Z-024DS series consists of nonmetallic pin-type hub spur gears with 24 pitch, 20° pressure angle, acetal gear teeth, and 303 stainless steel hubs. The 40-tooth variant has a pitch diameter of 1.6667 inches, an outer diameter of 1.750 inches, a 0.2498-inch bore, and a 3/16-inch face width, secured by a #6-32 set screw. The gear is designed for inch applications and conforms to AGMA 10 standards.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1084Z-024DS040 |
| Product Name | 24 DP, 40 Teeth, AGMA 10, Acetal Gear with Pin type hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 40 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |