Nonmetallic pin-type hub spur gears with 24 pitch, 32 teeth, and a 1.3333-inch pitch diameter are made with an acetal gear and a 303 stainless steel hub, featuring a 3/16-inch bore and a 1/8-inch face width. The gears have a 20° pressure angle and are secured with a #6-32 set screw. The outer diameter is 1.417 inches. The part number S1084Z-024DS032 corresponds to this variant in the series, which includes other tooth counts from 15 to 93.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1084Z-024DS032 |
| Product Name | 24 DP, 32 Teeth, AGMA 10, Acetal Gear with Pin type hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 32 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |