S1066Z-064A136 is a 64-pitch spur gear with 136 teeth, made from 2024 aluminum alloy, anodized, featuring a 0.2498 inch bore with a tolerance of +0.0005/-0.0000, a 0.125 inch facewidth, a 0.375 inch outer diameter hub, and a #6-32 set screw for shaft retention. The gear has a 20° pressure angle and an outside diameter of 2.1250 inches with a pitch diameter of 2.1250 inches. The hub is designed such that hobbing cuts into it without exceeding the gear's outer diameter. All gears in this series are manufactured to AGMA 10 quality standards.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1066Z-064A136 |
| Product Name | 64 D.P., 136 Teeth, 20° Pressure Angle,AGMA Q10 Quality, With ( Hub / S.S.) 2024 Aluminum Alloy Gear. |
| Gear Type | Spur; Rack |
| Number of Teeth | 136 |
| Design | English |
| Pressure Angle | 20° |
| Material | Aluminum; 2024 Aluminum Alloy |