Stock Drive Products & Sterling Instrument - SDP/SI 24 DP, 36 Teeth, AGMA 10, Acetal Gear with Pin type hub S1084Z-024DS036

Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S1084Z-024DS series consists of nonmetallic pin-type hub spur gears with 24 pitch, 20° pressure angle, acetal gear teeth, and 303 stainless steel hubs. The 36-tooth variant has a pitch diameter of 1.5000 inch, an outside diameter of 1.583 inch, a 3/16 inch face width, a 1/8 inch bore, and is secured by a #6-32 set screw, complying with AGMA 10 standards.

Datasheet Summary
Powered by GS/AI

The S1084Z-024DS series consists of nonmetallic pin-type hub spur gears with 24 pitch, 20° pressure angle, acetal gear teeth, and 303 stainless steel hubs. The 36-tooth variant has a pitch diameter of 1.5000 inch, an outside diameter of 1.583 inch, a 3/16 inch face width, a 1/8 inch bore, and is secured by a #6-32 set screw, complying with AGMA 10 standards.

Suppliers

Company
Product
Description
Supplier Links
24 DP, 36 Teeth, AGMA 10, Acetal Gear with Pin type hub - S1084Z-024DS036 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
24 DP, 36 Teeth, AGMA 10, Acetal Gear with Pin type hub
S1084Z-024DS036
24 DP, 36 Teeth, AGMA 10, Acetal Gear with Pin type hub S1084Z-024DS036
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S1084Z-024DS036
Product Name 24 DP, 36 Teeth, AGMA 10, Acetal Gear with Pin type hub
Gear Type Spur; Rack
Number of Teeth 36
Design English
Pressure Angle 20°
Material Stainless; Acetal; Acetal, Stainless Hub
Unlock Full Specs
to access all available technical data

Similar Products

32 D.P., 112 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32112 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 112
Design English
View Details
Module 0.5, 28 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05028 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 28
Design Metric
View Details
Module 0.5, 50 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYK05050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 50
Design Metric
View Details
Module 0.3, 24 Tooth Brass Spur Gear - A 1B 2MY03024 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 24
Design Metric
View Details