The S1084Z-024DS series comprises nonmetallic pin-type hub spur gears with 24 pitch, 20° pressure angle, acetal teeth, and 303 stainless steel hubs, featuring a 3/16-inch face and bore sizes of 3/16 inch or 1/4 inch. The part S1084Z-024DS056 corresponds to the 56-teeth variant, with a pitch diameter of 2.3333 inches, outside diameter of 2.417 inches, and a #6-32 set screw for shaft retention, designed for inch-based applications. All variants adhere to AGMA 10 quality standards.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1084Z-024DS056 |
| Product Name | 24 DP, 56 Teeth, AGMA 10, Acetal Gear with Pin type hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 56 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |